Manufacturer: Panasonic Electric Works
Win Source Part Number: 777698-JS1F-24V-F
Series: JS
Packaging: Bulk
Termination Style: PC Pin
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 70°C
Features: Sealed - Flux Protection
Contact Form: SPDT (1 Form C)
Contact Material: Silver Tin Oxide (AgSnO)
Coil Resistance: 1.6 kOhms
Coil Current: 15mA
Operate Time: 10ms
Relay Type: General
Coil Type: Non Latching
Coil Voltage: 24VDC
Contact Rating (Current): 10A
Switching Voltage: 250VAC, 100VDC - Max
Release Time: 10ms
Coil Power: 360 mW
Family Name: JS
Categories: Relays
Turn On Voltage (Maximum): 16.8 VDC
Turn Off Voltage (Minimum): 2.4 VDC
Introduction Date: December 01, 2003
ECCN: EAR99
Country of Origin: Japan, Thailand
Estimated EOL Date: 2026
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited
Quantity per package: 100
General Purpose Relays 1 Form C 10A 250VAC 24V
RELAY GEN PURPOSE SPDT 10A 24V
| Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | High Voltage Relays | Electromechanical Relays | High Voltage Relays | Electromechanical Relays |
| Product Number | 777698-JS1F-24V-F | JS1F-24V-F | JS1F-24V-F | 11N5226 |
| Product Name | Power Relays, Over 2 Amps - JS1F-24V-F | General Purpose Relays | Relays - Power Relays, Over 2 Amps | Ltb 9/30/2021 J Panasonic |
| Resistance | 1600 ohms | |||
| Mounting | PCBoard; Through Hole | Through Hole | ||
| Relay Type | General | |||
| Approvals | RoHS |