RELAY GEN PURPOSE SPST 10A 9V
General Purpose Relays 1 Form C Flux Resist 9V
| Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | High Voltage Relays | Electromechanical Relays |
| Product Number | JS1APF-B-9V-F | JS1APF-B-9V-F |
| Product Name | Relays - Power Relays, Over 2 Amps | General Purpose Relays |
| Poles | Single Pole (SP) | |
| Throw | Single Throw | |
| DC Coil Voltage | 9 volts | 9 volts |
| Mounting | Through Hole |