The JS1AF-F-9V is a flux-resistant, 1 Form A, 10 A general purpose relay with a 9 V DC coil and Class F insulation, designed for use in home appliances, office machines, and vending machines. It features a sealed construction, AgSnO2 contacts, and a nominal coil power of 360 mW. The relay has a maximum switching capacity of 2,770 VA at 277 V AC and 150 W DC, with a maximum switching current of 10 A AC or 5 A DC. It operates within a temperature range of -40°C to +105°C and has a unit weight of approximately 12 g. The relay is compliant with EN60335-1 GWT and meets UL, CSA, VDE, and TÜV standards.
General Purpose Relays JS Relay
| VAST STOCK CO., LIMITED | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | JS1AF-F-9V |
| Product Name | General Purpose Relays |
| Relay Type | General |