General Purpose Relays 1 Form C 10A 250VAC 12V
RELAY GEN PURPOSE SPST 10A 12V
| VAST STOCK CO., LIMITED | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Electromechanical Relays | Electromechanical Relays | High Voltage Relays |
| Product Number | JS1AF-F-12V-F | 11N5174 | JS1AF-F-12V-F |
| Product Name | General Purpose Relays | Ltb 9/30/2021 J Panasonic | Relays - Power Relays, Over 2 Amps |
| Relay Type | General | ||
| Approvals | RoHS | ||
| DC Coil Voltage | 12 volts | 12 volts | |
| Poles | Single Pole (SP) |