Panasonic Relay, Spst-No, 250Vac, 30Vdc, 10A; Contact Configuration Panasonic JS1A-B-6V-F

Description
RELAY, SPST-NO, 250VAC, 30VDC, 10A; Contact Configuration:SPST-N O; Coil Voltage:6VDC; Contact Current:10A; Product Range:JS Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:250VAC; Coil Current:60mA RoHS Compliant: Yes
Datasheet
Description
RELAY, SPST-NO, 250VAC, 30VDC, 10A; Contact Configuration:SPST-N O; Coil Voltage:6VDC; Contact Current:10A; Product Range:JS Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:250VAC; Coil Current:60mA RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Relay, Spst-No, 250Vac, 30Vdc, 10A; Contact Configuration Panasonic - 11N5153 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Spst-No, 250Vac, 30Vdc, 10A; Contact Configuration Panasonic
11N5153
Relay, Spst-No, 250Vac, 30Vdc, 10A; Contact Configuration Panasonic 11N5153
RELAY, SPST-NO, 250VAC, 30VDC, 10A; Contact Configuration:SPST-N O; Coil Voltage:6VDC; Contact Current:10A; Product Range:JS Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:250VAC; Coil Current:60mA RoHS Compliant: Yes

RELAY, SPST-NO, 250VAC, 30VDC, 10A; Contact Configuration:SPST-NO; Coil Voltage:6VDC; Contact Current:10A; Product Range:JS Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:250VAC; Coil Current:60mA RoHS Compliant: Yes

Supplier's Site Datasheet
Relays - Power Relays, Over 2 Amps - JS1A-B-6V-F - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Power Relays, Over 2 Amps
JS1A-B-6V-F
Relays - Power Relays, Over 2 Amps JS1A-B-6V-F
RELAY GEN PURPOSE SPST 10A 6V

RELAY GEN PURPOSE SPST 10A 6V

Supplier's Site
Sheung Wan, Hong Kong
General Purpose Relays
JS1A-B-6V-F
General Purpose Relays JS1A-B-6V-F
General Purpose Relays 10A250VAC 10A 125VAC 6V

General Purpose Relays 10A250VAC 10A 125VAC 6V

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category High Voltage Relays High Voltage Relays Electromechanical Relays
Product Number 11N5153 JS1A-B-6V-F JS1A-B-6V-F
Product Name Relay, Spst-No, 250Vac, 30Vdc, 10A; Contact Configuration Panasonic Relays - Power Relays, Over 2 Amps General Purpose Relays
Features Latching
Poles Single Pole (SP) Single Pole (SP)
Throw Single Throw Single Throw
DC Coil Voltage 6 volts 6 volts 6 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Relays - FTR-F3 5A, TV-5 (ATEX) - FCL Components America
Specs
Relay Type High Voltage Relay
Mounting TH
View Details
Basic relay - 788-150 - WAGO
Specs
Mounting Pluggable module
View Details
2 suppliers