Panasonic Relays - Power Relays, Over 2 Amps JS1A-5V

Description
Win Source Part Number: 1338883-JS1A-5V Category: Relays - Power Relays, Over 2 Amps Series: JS Termination Style: PC Pin Package: Bulk Contact Form: SPST-NO (1 Form A) Contact Material: Silver Alloy Standard Package: 100 Coil Resistance: 69.4 Ohms Coil Current: 72 mA Operate Time: 10 ms Relay Type: General Purpose Coil Type: Non Latching Coil Voltage: 5VDC Contact Rating (Current): 10 A Switching Voltage: 250VAC, 100VDC - Max Release Time: 10 ms Seal Rating: Sealed - Fully Mounting Type: Through Hole Temperature Range - Operating: -40°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 41 pct. MSL Level: 1 (Unlimited) Must Operate Voltage: 3.5 VDC Must Release Voltage: 0.5 VDC REACH Status: REACH Unaffected HTSUS: 8536.41.0050 Mfr: Panasonic Electric Works Base Product Number: JS1A Product Status: Obsolete RoHS Status: RoHS non-compliant
Request a Quote Datasheet
Description
Win Source Part Number: 1338883-JS1A-5V Category: Relays - Power Relays, Over 2 Amps Series: JS Termination Style: PC Pin Package: Bulk Contact Form: SPST-NO (1 Form A) Contact Material: Silver Alloy Standard Package: 100 Coil Resistance: 69.4 Ohms Coil Current: 72 mA Operate Time: 10 ms Relay Type: General Purpose Coil Type: Non Latching Coil Voltage: 5VDC Contact Rating (Current): 10 A Switching Voltage: 250VAC, 100VDC - Max Release Time: 10 ms Seal Rating: Sealed - Fully Mounting Type: Through Hole Temperature Range - Operating: -40°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 41 pct. MSL Level: 1 (Unlimited) Must Operate Voltage: 3.5 VDC Must Release Voltage: 0.5 VDC REACH Status: REACH Unaffected HTSUS: 8536.41.0050 Mfr: Panasonic Electric Works Base Product Number: JS1A Product Status: Obsolete RoHS Status: RoHS non-compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Relays - Power Relays, Over 2 Amps - 1338883-JS1A-5V - Win Source Electronics
Laguna Hills, CA, United States
Relays - Power Relays, Over 2 Amps
1338883-JS1A-5V
Relays - Power Relays, Over 2 Amps 1338883-JS1A-5V
Win Source Part Number: 1338883-JS1A-5V Category: Relays - Power Relays, Over 2 Amps Series: JS Termination Style: PC Pin Package: Bulk Contact Form: SPST-NO (1 Form A) Contact Material: Silver Alloy Standard Package: 100 Coil Resistance: 69.4 Ohms Coil Current: 72 mA Operate Time: 10 ms Relay Type: General Purpose Coil Type: Non Latching Coil Voltage: 5VDC Contact Rating (Current): 10 A Switching Voltage: 250VAC, 100VDC - Max Release Time: 10 ms Seal Rating: Sealed - Fully Mounting Type: Through Hole Temperature Range - Operating: -40°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 41 pct. MSL Level: 1 (Unlimited) Must Operate Voltage: 3.5 VDC Must Release Voltage: 0.5 VDC REACH Status: REACH Unaffected HTSUS: 8536.41.0050 Mfr: Panasonic Electric Works Base Product Number: JS1A Product Status: Obsolete RoHS Status: RoHS non-compliant

Win Source Part Number: 1338883-JS1A-5V
Category: Relays - Power Relays, Over 2 Amps
Series: JS
Termination Style: PC Pin
Package: Bulk
Contact Form: SPST-NO (1 Form A)
Contact Material: Silver Alloy
Standard Package: 100
Coil Resistance: 69.4 Ohms
Coil Current: 72 mA
Operate Time: 10 ms
Relay Type: General Purpose
Coil Type: Non Latching
Coil Voltage: 5VDC
Contact Rating (Current): 10 A
Switching Voltage: 250VAC, 100VDC - Max
Release Time: 10 ms
Seal Rating: Sealed - Fully
Mounting Type: Through Hole
Temperature Range - Operating: -40°C ~ 70°C
ECCN: EAR99
Fake Threat In the Open Market: 41 pct.
MSL Level: 1 (Unlimited)
Must Operate Voltage: 3.5 VDC
Must Release Voltage: 0.5 VDC
REACH Status: REACH Unaffected
HTSUS: 8536.41.0050
Mfr: Panasonic Electric Works
Base Product Number: JS1A
Product Status: Obsolete
RoHS Status: RoHS non-compliant

Buy Now Datasheet
Relays - Power Relays, Over 2 Amps - JS1A-5V - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Power Relays, Over 2 Amps
JS1A-5V
Relays - Power Relays, Over 2 Amps JS1A-5V
RELAY GEN PURPOSE SPST 10A 5V

RELAY GEN PURPOSE SPST 10A 5V

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category High Voltage Relays High Voltage Relays
Product Number 1338883-JS1A-5V JS1A-5V
Product Name Relays - Power Relays, Over 2 Amps Relays - Power Relays, Over 2 Amps
Resistance 69 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Throw Double Throw
AC Coil Voltage 230 volts
Mounting Socket or Plug-in Style; Socketable
View Details
G2RL PCB Power Relay - G2RL-1A-PW1 - Aratas America LLC
Specs
Mounting PCB
View Details
120A High Voltage Direct Current Relay - CHEV-NA120 - Churod Americas, Inc.
Specs
Poles Single Pole (SP)
Throw Single Throw
DC Coil Voltage 12 to 24 volts
View Details