Win Source Part Number: 1022157-JS1A-24V-F
Category: Relays>Power Relays, Over 2 Amps
Series: JS
Termination Style: PC Pin
Package: Bulk
Contact Form: SPST-NO (1 Form A)
Contact Material: Silver Tin Oxide (AgSnO)
Standard Package: 100
Coil Resistance: 1.6 kOhms
Coil Current: 15 mA
Operate Time: 10 ms
Relay Type: General Purpose
Coil Type: Non Latching
Coil Voltage: 24VDC
Contact Rating (Current): 10 A
Switching Voltage: 250VAC, 100VDC - Max
Release Time: 10 ms
Seal Rating: Sealed - Fully
Mounting Type: Through Hole
Temperature Range - Operating: -40°C ~ 70°C
ECCN: EAR99
Fake Threat In the Open Market: 71 pct.
MSL Level: 1 (Unlimited)
Must Operate Voltage: 16.8 VDC
Must Release Voltage: 2.4 VDC
HTSUS: 8536.41.0050
Mfr: Panasonic Electric Works
Other Names: 255-2063,JS1A24VF
Base Product Number: JS1A
Product Status: Obsolete
RELAY GEN PURPOSE SPST 10A 24V
General Purpose Relays 10A 24VDC SPST SEALED PCB
RELAY, SPST-NO, 250VAC, 30VDC, 10A; Contact Configuration:SPST-N
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | High Voltage Relays | High Voltage Relays | Electromechanical Relays | High Voltage Relays |
| Product Number | 1022157-JS1A-24V-F | JS1A-24V-F | JS1A-24V-F | 27K6711 |
| Product Name | Relays - Power Relays, Over 2 Amps | Relays - Power Relays, Over 2 Amps | General Purpose Relays | Relay, Spst-No, 250Vac, 30Vdc, 10A; Contact Configuration Panasonic |
| Resistance | 1600 ohms | |||
| Mounting | PCBoard; Through Hole | Through Hole | PCBoard; Through Hole | |
| Poles | Single Pole (SP) | Single Pole (SP) | ||
| Throw | Single Throw | Single Throw |