Panasonic General Purpose Relays JS1A-12V-F

Description
General Purpose Relays 10A 12VDC SPST SEALED PCB
Datasheet
Description
General Purpose Relays 10A 12VDC SPST SEALED PCB
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
General Purpose Relays
JS1A-12V-F
General Purpose Relays JS1A-12V-F
General Purpose Relays 10A 12VDC SPST SEALED PCB

General Purpose Relays 10A 12VDC SPST SEALED PCB

Buy Now Datasheet
Relays - Power Relays, Over 2 Amps - JS1A-12V-F - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Power Relays, Over 2 Amps
JS1A-12V-F
Relays - Power Relays, Over 2 Amps JS1A-12V-F
RELAY GEN PURPOSE SPST 10A 12V

RELAY GEN PURPOSE SPST 10A 12V

Supplier's Site
Relay, Spst-No, 250Vac, 30Vdc, 10A; Contact Configuration Panasonic - 27K6710 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Spst-No, 250Vac, 30Vdc, 10A; Contact Configuration Panasonic
27K6710
Relay, Spst-No, 250Vac, 30Vdc, 10A; Contact Configuration Panasonic 27K6710
RELAY, SPST-NO, 250VAC, 30VDC, 10A; Contact Configuration:SPST-N O; Coil Voltage:12VDC; Contact Current:10A; Product Range:JS Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:250VAC; Carry Current:10A RoHS Compliant: Yes

RELAY, SPST-NO, 250VAC, 30VDC, 10A; Contact Configuration:SPST-NO; Coil Voltage:12VDC; Contact Current:10A; Product Range:JS Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:250VAC; Carry Current:10A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Electromechanical Relays High Voltage Relays High Voltage Relays
Product Number JS1A-12V-F JS1A-12V-F 27K6710
Product Name General Purpose Relays Relays - Power Relays, Over 2 Amps Relay, Spst-No, 250Vac, 30Vdc, 10A; Contact Configuration Panasonic
Relay Type General
Approvals RoHS RoHS
DC Coil Voltage 12 volts 12 volts 12 volts
Poles Single Pole (SP) Single Pole (SP)
Unlock Full Specs
to access all available technical data