Panasonic Power Relays, Over 2 Amps - JS1-B-5V-F JS1-B-5V-F

Description
Manufacturer: Panasonic Win Source Part Number: 922429-JS1-B-5V-F Series: JS Operating Temperature Range: -40°C ~ 85°C Features: General Purpose Relay SPDT (1 Form C) 5VDC Coil Through Hole Package: Bulk Mounting: Through Hole Family Name: JS1-B Categories: Relays ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Balance Quantity per package: 100 MSL Level: Not Applicable HTSUS: 8536.41.0050 Other Part Number: 255-1717, 255-1717-NDR, JS1B5VF
Request a Quote Datasheet
Description
Manufacturer: Panasonic Win Source Part Number: 922429-JS1-B-5V-F Series: JS Operating Temperature Range: -40°C ~ 85°C Features: General Purpose Relay SPDT (1 Form C) 5VDC Coil Through Hole Package: Bulk Mounting: Through Hole Family Name: JS1-B Categories: Relays ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Balance Quantity per package: 100 MSL Level: Not Applicable HTSUS: 8536.41.0050 Other Part Number: 255-1717, 255-1717-NDR, JS1B5VF
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Relays, Over 2 Amps - JS1-B-5V-F - 922429-JS1-B-5V-F - Win Source Electronics
Laguna Hills, CA, United States
Power Relays, Over 2 Amps - JS1-B-5V-F
922429-JS1-B-5V-F
Power Relays, Over 2 Amps - JS1-B-5V-F 922429-JS1-B-5V-F
Manufacturer: Panasonic Win Source Part Number: 922429-JS1-B-5V-F Series: JS Operating Temperature Range: -40°C ~ 85°C Features: General Purpose Relay SPDT (1 Form C) 5VDC Coil Through Hole Package: Bulk Mounting: Through Hole Family Name: JS1-B Categories: Relays ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Balance Quantity per package: 100 MSL Level: Not Applicable HTSUS: 8536.41.0050 Other Part Number: 255-1717, 255-1717-NDR, JS1B5VF

Manufacturer: Panasonic
Win Source Part Number: 922429-JS1-B-5V-F
Series: JS
Operating Temperature Range: -40°C ~ 85°C
Features: General Purpose Relay SPDT (1 Form C) 5VDC Coil Through Hole
Package: Bulk
Mounting: Through Hole
Family Name: JS1-B
Categories: Relays
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 91 pct.
Supply and Demand Status: Balance
Quantity per package: 100
MSL Level: Not Applicable
HTSUS: 8536.41.0050
Other Part Number: 255-1717, 255-1717-NDR, JS1B5VF

Buy Now Datasheet
Relay, Spdt, 250Vac, 30Vdc, 10A; Contact Configuration Panasonic - 88M0328 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Spdt, 250Vac, 30Vdc, 10A; Contact Configuration Panasonic
88M0328
Relay, Spdt, 250Vac, 30Vdc, 10A; Contact Configuration Panasonic 88M0328
RELAY, SPDT, 250VAC, 30VDC, 10A; Contact Configuration:SPDT; Coil Voltage:5VDC; Contact Current:10A; Product Range:JS Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:250VAC; Relay Terminals:Solder RoHS Compliant: Yes

RELAY, SPDT, 250VAC, 30VDC, 10A; Contact Configuration:SPDT; Coil Voltage:5VDC; Contact Current:10A; Product Range:JS Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:250VAC; Relay Terminals:Solder RoHS Compliant: Yes

Supplier's Site
Relays - Power Relays, Over 2 Amps - JS1-B-5V-F - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Power Relays, Over 2 Amps
JS1-B-5V-F
Relays - Power Relays, Over 2 Amps JS1-B-5V-F
RELAY GEN PURPOSE SPDT 10A 5V

RELAY GEN PURPOSE SPDT 10A 5V

Supplier's Site
Sheung Wan, Hong Kong
General Purpose Relays
JS1-B-5V-F
General Purpose Relays JS1-B-5V-F
General Purpose Relays 10A250VAC 10A 125VAC 5V

General Purpose Relays 10A250VAC 10A 125VAC 5V

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category High Voltage Relays High Voltage Relays High Voltage Relays Electromechanical Relays
Product Number 922429-JS1-B-5V-F 88M0328 JS1-B-5V-F JS1-B-5V-F
Product Name Power Relays, Over 2 Amps - JS1-B-5V-F Relay, Spdt, 250Vac, 30Vdc, 10A; Contact Configuration Panasonic Relays - Power Relays, Over 2 Amps General Purpose Relays
Mounting PCBoard; Through Hole PCBoard; Through Hole Through Hole
Features Latching
Poles Single Pole (SP) Single Pole (SP)
Throw Double Throw Double Throw
Unlock Full Specs
to access all available technical data

Similar Products

Power Relays - FTR-H2 - FCL Components America
FCL Components America
Specs
Relay Type High Voltage Relay
Mounting TH
View Details
Type 20.22 - Modular step relay 16A - 202280080000 - Finder S.p.A. con unico socio
Specs
Approvals CE-2, LLOYD, EAC-1, cRUus, ukca, IMQ-grande, RINA
NO 2
View Details
Mercury Relays -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Relay Type General
Mounting Panel
Poles Single Pole (SP); Double Pole (DP); Triple Pole (TP)
View Details