Panasonic Power Relays, Over 2 Amps - JS1-9V-F JS1-9V-F

Description
Manufacturer: Panasonic Win Source Part Number: 922428-JS1-9V-F Series: JS Operating Temperature Range: -40°C ~ 70°C Features: General Purpose Relay SPDT (1 Form C) 9VDC Coil Through Hole Package: Bulk Mounting: Through Hole Family Name: JS1-9V Categories: Relays ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance Quantity per package: 100 MSL Level: Not Applicable HTSUS: 8536.41.0050 Other Part Number: 255-2065, JS19VF
Request a Quote Datasheet
Description
Manufacturer: Panasonic Win Source Part Number: 922428-JS1-9V-F Series: JS Operating Temperature Range: -40°C ~ 70°C Features: General Purpose Relay SPDT (1 Form C) 9VDC Coil Through Hole Package: Bulk Mounting: Through Hole Family Name: JS1-9V Categories: Relays ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance Quantity per package: 100 MSL Level: Not Applicable HTSUS: 8536.41.0050 Other Part Number: 255-2065, JS19VF
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Relays, Over 2 Amps - JS1-9V-F - 922428-JS1-9V-F - Win Source Electronics
Laguna Hills, CA, United States
Power Relays, Over 2 Amps - JS1-9V-F
922428-JS1-9V-F
Power Relays, Over 2 Amps - JS1-9V-F 922428-JS1-9V-F
Manufacturer: Panasonic Win Source Part Number: 922428-JS1-9V-F Series: JS Operating Temperature Range: -40°C ~ 70°C Features: General Purpose Relay SPDT (1 Form C) 9VDC Coil Through Hole Package: Bulk Mounting: Through Hole Family Name: JS1-9V Categories: Relays ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance Quantity per package: 100 MSL Level: Not Applicable HTSUS: 8536.41.0050 Other Part Number: 255-2065, JS19VF

Manufacturer: Panasonic
Win Source Part Number: 922428-JS1-9V-F
Series: JS
Operating Temperature Range: -40°C ~ 70°C
Features: General Purpose Relay SPDT (1 Form C) 9VDC Coil Through Hole
Package: Bulk
Mounting: Through Hole
Family Name: JS1-9V
Categories: Relays
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance
Quantity per package: 100
MSL Level: Not Applicable
HTSUS: 8536.41.0050
Other Part Number: 255-2065, JS19VF

Buy Now Datasheet
Relay, Spdt, 250Vac, 30Vdc, 10A; Contact Configuration Panasonic - 87K3274 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Spdt, 250Vac, 30Vdc, 10A; Contact Configuration Panasonic
87K3274
Relay, Spdt, 250Vac, 30Vdc, 10A; Contact Configuration Panasonic 87K3274
RELAY, SPDT, 250VAC, 30VDC, 10A; Contact Configuration:SPDT; Coil Voltage:9VDC; Contact Current:10A; Product Range:JS Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:250VAC; Relay Terminals:Solder RoHS Compliant: Yes

RELAY, SPDT, 250VAC, 30VDC, 10A; Contact Configuration:SPDT; Coil Voltage:9VDC; Contact Current:10A; Product Range:JS Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:250VAC; Relay Terminals:Solder RoHS Compliant: Yes

Supplier's Site Datasheet
Relays - Power Relays, Over 2 Amps - JS1-9V-F - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Power Relays, Over 2 Amps
JS1-9V-F
Relays - Power Relays, Over 2 Amps JS1-9V-F
RELAY GEN PURPOSE SPDT 10A 9V

RELAY GEN PURPOSE SPDT 10A 9V

Supplier's Site

Technical Specifications

  Win Source Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category High Voltage Relays High Voltage Relays High Voltage Relays
Product Number 922428-JS1-9V-F 87K3274 JS1-9V-F
Product Name Power Relays, Over 2 Amps - JS1-9V-F Relay, Spdt, 250Vac, 30Vdc, 10A; Contact Configuration Panasonic Relays - Power Relays, Over 2 Amps
Mounting PCBoard; Through Hole PCBoard; Through Hole Through Hole
Features Latching
Poles Single Pole (SP) Single Pole (SP)
Unlock Full Specs
to access all available technical data

Similar Products

Electromechanical Relays & Contactors - 1393204-8 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -13 to 158 F (-25 to 70 C)
AC Voltage 400 volts
View Details
4 suppliers
Power Relays - 2479275 - RS Components, Ltd.
RS Components, Ltd.
Specs
Poles Single Pole (SP)
Throw Double Throw
DC Coil Voltage 250 volts
View Details
Relay, Dpdt, 250Vac, 8A; Contact Configuration Finder - 08X7117 - Newark, An Avnet Company
Specs
Features Latching
Poles Double Pole (DP)
Throw Double Throw
View Details
Relays - MMP-RLY-100A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
View Details