Panasonic Relay, Spdt, 250Vac, 30Vdc, 10A; Contact Configuration Panasonic JS1-6V-F

Description
RELAY, SPDT, 250VAC, 30VDC, 10A; Contact Configuration:SPDT; Coil Voltage:6VDC; Contact Current:10A; Product Range:JS Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:250VAC; Relay Terminals:Solder RoHS Compliant: Yes
Datasheet
Description
RELAY, SPDT, 250VAC, 30VDC, 10A; Contact Configuration:SPDT; Coil Voltage:6VDC; Contact Current:10A; Product Range:JS Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:250VAC; Relay Terminals:Solder RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Relay, Spdt, 250Vac, 30Vdc, 10A; Contact Configuration Panasonic - 11N5146 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Spdt, 250Vac, 30Vdc, 10A; Contact Configuration Panasonic
11N5146
Relay, Spdt, 250Vac, 30Vdc, 10A; Contact Configuration Panasonic 11N5146
RELAY, SPDT, 250VAC, 30VDC, 10A; Contact Configuration:SPDT; Coil Voltage:6VDC; Contact Current:10A; Product Range:JS Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:250VAC; Relay Terminals:Solder RoHS Compliant: Yes

RELAY, SPDT, 250VAC, 30VDC, 10A; Contact Configuration:SPDT; Coil Voltage:6VDC; Contact Current:10A; Product Range:JS Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:250VAC; Relay Terminals:Solder RoHS Compliant: Yes

Supplier's Site Datasheet
Relays - Power Relays, Over 2 Amps - JS1-6V-F - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Power Relays, Over 2 Amps
JS1-6V-F
Relays - Power Relays, Over 2 Amps JS1-6V-F
RELAY GEN PURPOSE SPDT 10A 6V

RELAY GEN PURPOSE SPDT 10A 6V

Supplier's Site
Sheung Wan, Hong Kong
General Purpose Relays
JS1-6V-F
General Purpose Relays JS1-6V-F
General Purpose Relays 10A 6VDC SPDT SEALED PCB

General Purpose Relays 10A 6VDC SPDT SEALED PCB

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category High Voltage Relays High Voltage Relays Electromechanical Relays
Product Number 11N5146 JS1-6V-F JS1-6V-F
Product Name Relay, Spdt, 250Vac, 30Vdc, 10A; Contact Configuration Panasonic Relays - Power Relays, Over 2 Amps General Purpose Relays
Features Latching
Poles Single Pole (SP) Single Pole (SP)
Throw Double Throw Double Throw
DC Coil Voltage 6 volts 6 volts 6 volts
Unlock Full Specs
to access all available technical data

Similar Products

Relays - MMP-RLY-100A-24V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Relay Type Automotive; High Voltage Relay
View Details
Safety Relays - 56.OA21.2431C - Altech Corp.
Specs
Mounting Socket or Plug-in Style
NO 1
NC 1
View Details
2 suppliers
Mercury Relays -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Relay Type General
Mounting Panel
Poles Single Pole (SP); Double Pole (DP); Triple Pole (TP)
View Details
Type 30.22 - Subminiature DIL relay 2A - 302270060010 - Finder S.p.A. con unico socio
Specs
Throw Double Throw
Approvals EAC-1, CSA, cRUus
Operating Temp -40 to 185 F (-40 to 85 C)
View Details