Panasonic Power Relays, Over 2 Amps - JS1-48V-F JS1-48V-F

Description
Manufacturer: Panasonic Win Source Part Number: 848966-JS1-48V-F Series: JS Features: Relay Coil Package: Bulk Family Name: JS1-48 Categories: Relays ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited Quantity per package: 100 MSL Level: 1 (Unlimited) HTSUS: 8536.41.0050 Other Part Number: 255-2813, JS148VF
Request a Quote Datasheet
Description
Manufacturer: Panasonic Win Source Part Number: 848966-JS1-48V-F Series: JS Features: Relay Coil Package: Bulk Family Name: JS1-48 Categories: Relays ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited Quantity per package: 100 MSL Level: 1 (Unlimited) HTSUS: 8536.41.0050 Other Part Number: 255-2813, JS148VF
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Relays, Over 2 Amps - JS1-48V-F - 848966-JS1-48V-F - Win Source Electronics
Laguna Hills, CA, United States
Power Relays, Over 2 Amps - JS1-48V-F
848966-JS1-48V-F
Power Relays, Over 2 Amps - JS1-48V-F 848966-JS1-48V-F
Manufacturer: Panasonic Win Source Part Number: 848966-JS1-48V-F Series: JS Features: Relay Coil Package: Bulk Family Name: JS1-48 Categories: Relays ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited Quantity per package: 100 MSL Level: 1 (Unlimited) HTSUS: 8536.41.0050 Other Part Number: 255-2813, JS148VF

Manufacturer: Panasonic
Win Source Part Number: 848966-JS1-48V-F
Series: JS
Features: Relay Coil
Package: Bulk
Family Name: JS1-48
Categories: Relays
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited
Quantity per package: 100
MSL Level: 1 (Unlimited)
HTSUS: 8536.41.0050
Other Part Number: 255-2813, JS148VF

Buy Now Datasheet
Relay, Spdt, 250Vac, 30Vdc, 10A; Contact Configuration Panasonic - 41M1084 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Spdt, 250Vac, 30Vdc, 10A; Contact Configuration Panasonic
41M1084
Relay, Spdt, 250Vac, 30Vdc, 10A; Contact Configuration Panasonic 41M1084
RELAY, SPDT, 250VAC, 30VDC, 10A; Contact Configuration:SPDT; Coil Voltage:48VDC; Contact Current:10A; Product Range:JS Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:250VAC; Relay Terminals:Solder RoHS Compliant: Yes

RELAY, SPDT, 250VAC, 30VDC, 10A; Contact Configuration:SPDT; Coil Voltage:48VDC; Contact Current:10A; Product Range:JS Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:250VAC; Relay Terminals:Solder RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
General Purpose Relays
JS1-48V-F
General Purpose Relays JS1-48V-F
General Purpose Relays 10A 48VDC SPDT SEALED PCB

General Purpose Relays 10A 48VDC SPDT SEALED PCB

Buy Now Datasheet
Relays - Power Relays, Over 2 Amps - JS1-48V-F - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Power Relays, Over 2 Amps
JS1-48V-F
Relays - Power Relays, Over 2 Amps JS1-48V-F
RELAY GEN PURPOSE SPDT 10A 48V

RELAY GEN PURPOSE SPDT 10A 48V

Supplier's Site
Relay;E-Mech;Power;SPDT-NO/NC;Cur-Rtg 10A;Ctrl-V 48DC;Vol-Rtg 250/125AC;PCB Mnt - 70158382 - Allied Electronics, Inc.
Fort Worth, TX, USA
Relay;E-Mech;Power;SPDT-NO/NC;Cur-Rtg 10A;Ctrl-V 48DC;Vol-Rtg 250/125AC;PCB Mnt
70158382
Relay;E-Mech;Power;SPDT-NO/NC;Cur-Rtg 10A;Ctrl-V 48DC;Vol-Rtg 250/125AC;PCB Mnt 70158382
Relay;E-Mech;Power;S PDT-NO/NC;Cur-Rtg 10A;Ctrl-V 48DC;Vol-Rtg 250/125AC;PCB Mnt

Relay;E-Mech;Power;SPDT-NO/NC;Cur-Rtg 10A;Ctrl-V 48DC;Vol-Rtg 250/125AC;PCB Mnt

Supplier's Site

Technical Specifications

  Win Source Electronics Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Allied Electronics, Inc.
Product Category High Voltage Relays High Voltage Relays Electromechanical Relays High Voltage Relays Electromechanical Relays
Product Number 848966-JS1-48V-F 41M1084 JS1-48V-F JS1-48V-F 70158382
Product Name Power Relays, Over 2 Amps - JS1-48V-F Relay, Spdt, 250Vac, 30Vdc, 10A; Contact Configuration Panasonic General Purpose Relays Relays - Power Relays, Over 2 Amps Relay;E-Mech;Power;SPDT-NO/NC;Cur-Rtg 10A;Ctrl-V 48DC;Vol-Rtg 250/125AC;PCB Mnt
Mounting PCBoard PCBoard; Through Hole Through Hole PCBoard
Features Latching
Poles Single Pole (SP) Single Pole (SP) Single Pole (SP)
Throw Double Throw Double Throw Double Throw
DC Coil Voltage 48 volts 48 volts 48 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electromechanical Relays & Contactors - 1-1415007-1 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -40 to 185 F (-40 to 85 C)
AC Voltage 400 volts
View Details
4 suppliers
Relay, Signal, Dpdt, 125Vac, 2A; Coil Voltage Finder - 08X7054 - Newark, An Avnet Company
Specs
Mounting PCBoard; Through Hole
Poles Double Pole (DP)
Throw Double Throw
View Details
Power Relays - FTR-F1L - FCL Components America
FCL Components America
Specs
Relay Type High Voltage Relay
Mounting TH
View Details