24V 10A SPDT (1 Form C) Plugin,16x22mm Power Relays ROHS
RELAY, SPDT, 250VAC, 30VDC, 10A; Contact Configuration:SPDT; Coil Voltage:24VDC; Contact Current:10A; Product Range:JS Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:250VAC; Relay Terminals:Solder RoHS Compliant: Yes
General Purpose Relay, JS Series, Power, Non Latching, SPDT, 24 VDC, 10 A RoHS Compliant: Yes
Relay;E-Mech;Power;S
General Purpose Relays 10A 24VDC SPDT SEALED PCB
RELAY GEN PURPOSE SPDT 10A 24V
| LCSC Electronics Technology (HK) Limited | Newark, An Avnet Company | Newark, An Avnet Company | Allied Electronics, Inc. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Electromechanical Relays | High Voltage Relays | High Voltage Relays | Electromechanical Relays | Electromechanical Relays | High Voltage Relays |
| Product Number | JS1-24V-F | 27K6709 | 97K2605 | 70158381 | JS1-24V-F | JS1-24V-F |
| Product Name | Relays >> Power Relays | Relay, Spdt, 250Vac, 30Vdc, 10A; Contact Configuration Panasonic | General Purpose Relay, Js Series, Power, Non Latching, Spdt, 24 Vdc, 10 A Rohs Compliant Panasonic | Relay;E-Mech;Power;SPDT-NO/NC;Cur-Rtg 10A;Ctrl-V 24DC;Vol-Rtg 250/125AC;PCB Mnt | General Purpose Relays | Relays - Power Relays, Over 2 Amps |
| Mounting | Socket or Plug-in Style | PCBoard; Through Hole | PCBoard | Through Hole | ||
| Poles | Single Pole (SP) | Single Pole (SP) | Single Pole (SP) | Single Pole (SP) | ||
| Throw | Double Throw | Double Throw | Double Throw | Double Throw | ||
| Approvals | RoHS | RoHS | RoHS | UL, CSA, VDE, TUV | RoHS | |
| Operating Temp | -40 to 158 F (-40 to 70 C) |