General Purpose Relays 10A 12VDC SPDT SEALED PCB
Relay;E-Mech;Power;S
RELAY, SPDT, 250VAC, 30VDC, 10A; Contact Configuration:SPDT; Coil Voltage:12VDC; Contact Current:10A; Product Range:JS Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:250VAC; Relay Terminals:Solder RoHS Compliant: Yes
12V 10A SPDT (1 Form C) Plugin,16x22mm Power Relays ROHS
RELAY GEN PURPOSE SPDT 10A 12V
| VAST STOCK CO., LIMITED | Allied Electronics, Inc. | Newark, An Avnet Company | LCSC Electronics Technology (HK) Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Electromechanical Relays | Electromechanical Relays | High Voltage Relays | Electromechanical Relays | High Voltage Relays |
| Product Number | JS1-12V-F | 70158380 | 27K6708 | JS1-12V-F | JS1-12V-F |
| Product Name | General Purpose Relays | Relay;E-Mech;Power;SPDT-NO/NC;Cur-Rtg 10A;Ctrl-V 12DC;Vol-Rtg 250/125AC;PCB Mnt | Relay, Spdt, 250Vac, 30Vdc, 10A; Contact Configuration Panasonic | Relays >> Power Relays | Relays - Power Relays, Over 2 Amps |
| Relay Type | General | ||||
| Approvals | RoHS | UL, CSA, VDE, TUV | RoHS | RoHS | |
| DC Coil Voltage | 12 volts | 12 volts | 12 volts | 12 volts | |
| Mounting | PCBoard | PCBoard; Through Hole | Socket or Plug-in Style | Through Hole | |
| Poles | Single Pole (SP) | Single Pole (SP) | Single Pole (SP) | Single Pole (SP) |