Panasonic Electronic Surplus - JR1AF-DC24V JR1AF-DC24V

Description
Manufacturer: Panasonic Electric Works Win Source Part Number: 1191740-JR1AF-DC24V Packaging: Bulk Termination Style: PC Pin Mounting Style: Through Hole Contact Form: SPST-NO (1 Form A) Contact Material: Silver Alloy Coil Resistance: 1.1 kOhms Coil Current: 22.0mA Operate Time: 10ms Relay Type: General Purpose Coil Type: Non Latching Coil Voltage: 24VDC Contact Rating (Current): 16A Switching Voltage: 250VAC, 30VDC - Max Release Time: 2ms Categories: Relays Status: Obsolete Temperature Range - Operating: -50°C ~ 70°C Manufacturer Homepage: 0 Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 100 MSL Level: Not Applicable Must Operate Voltage: 19.2 VDC Must Release Voltage: 2.4 VDC
Request a Quote
Description
Manufacturer: Panasonic Electric Works Win Source Part Number: 1191740-JR1AF-DC24V Packaging: Bulk Termination Style: PC Pin Mounting Style: Through Hole Contact Form: SPST-NO (1 Form A) Contact Material: Silver Alloy Coil Resistance: 1.1 kOhms Coil Current: 22.0mA Operate Time: 10ms Relay Type: General Purpose Coil Type: Non Latching Coil Voltage: 24VDC Contact Rating (Current): 16A Switching Voltage: 250VAC, 30VDC - Max Release Time: 2ms Categories: Relays Status: Obsolete Temperature Range - Operating: -50°C ~ 70°C Manufacturer Homepage: 0 Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 100 MSL Level: Not Applicable Must Operate Voltage: 19.2 VDC Must Release Voltage: 2.4 VDC
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Electronic Surplus - JR1AF-DC24V - 1191740-JR1AF-DC24V - Win Source Electronics
Laguna Hills, CA, United States
Electronic Surplus - JR1AF-DC24V
1191740-JR1AF-DC24V
Electronic Surplus - JR1AF-DC24V 1191740-JR1AF-DC24V
Manufacturer: Panasonic Electric Works Win Source Part Number: 1191740-JR1AF-DC24V Packaging: Bulk Termination Style: PC Pin Mounting Style: Through Hole Contact Form: SPST-NO (1 Form A) Contact Material: Silver Alloy Coil Resistance: 1.1 kOhms Coil Current: 22.0mA Operate Time: 10ms Relay Type: General Purpose Coil Type: Non Latching Coil Voltage: 24VDC Contact Rating (Current): 16A Switching Voltage: 250VAC, 30VDC - Max Release Time: 2ms Categories: Relays Status: Obsolete Temperature Range - Operating: -50°C ~ 70°C Manufacturer Homepage: 0 Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 100 MSL Level: Not Applicable Must Operate Voltage: 19.2 VDC Must Release Voltage: 2.4 VDC

Manufacturer: Panasonic Electric Works
Win Source Part Number: 1191740-JR1AF-DC24V
Packaging: Bulk
Termination Style: PC Pin
Mounting Style: Through Hole
Contact Form: SPST-NO (1 Form A)
Contact Material: Silver Alloy
Coil Resistance: 1.1 kOhms
Coil Current: 22.0mA
Operate Time: 10ms
Relay Type: General Purpose
Coil Type: Non Latching
Coil Voltage: 24VDC
Contact Rating (Current): 16A
Switching Voltage: 250VAC, 30VDC - Max
Release Time: 2ms
Categories: Relays
Status: Obsolete
Temperature Range - Operating: -50°C ~ 70°C
Manufacturer Homepage: 0
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 100
MSL Level: Not Applicable
Must Operate Voltage: 19.2 VDC
Must Release Voltage: 2.4 VDC

Buy Now
Futian, China
Relays - Power Relays, Over 2 Amps
JR1AF-DC24V
Relays - Power Relays, Over 2 Amps JR1AF-DC24V
RELAY GEN PURPOSE SPST 16A 24V

RELAY GEN PURPOSE SPST 16A 24V

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Electromechanical Relays High Voltage Relays
Product Number 1191740-JR1AF-DC24V JR1AF-DC24V
Product Name Electronic Surplus - JR1AF-DC24V Relays - Power Relays, Over 2 Amps
Mounting PCBoard; Through Hole Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

60A Automotive Relay - CHAF6 Series - Churod Americas, Inc.
Specs
Relay Type Automotive
Mounting Bracket (Flange) Mount; Socket or Plug-in Style
Poles Single Pole (SP)
View Details
Relay - 700-CFB220C - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
View Details
Safety Relays - 56.OA01.4831 - Altech Corp.
Specs
Mounting Socket or Plug-in Style
Approvals TÜV, CSA, UL, cUL
NO 1
View Details