The JQ1P-B-18V is a 1-form C high-capacity general-purpose relay with a class B coil insulation, designed for switching loads up to 10 A at 125 V AC on the normally open contact and 3 A at 125 V AC on the normally closed contact. It operates at 18 V DC with a nominal coil power of 400 mW and features an 8,000 V surge voltage withstand between contact and coil. The relay has a contact resistance of max. 100 mΩ, an insulation resistance of min. 1,000 MΩ, and an operate time of max. 20 ms. It meets UL, CSA, VDE, and SEMKO certifications with a creepage and clearance of min. 4 mm. The device weighs approximately 7 g and is rated for ambient temperatures up to 85 °C. It is rated for 20 operations per minute at nominal switching capacity and has a mechanical life of at least 10⁷ operations.
General Purpose Relays RELAY PWR HI-CAP 400MW 18VDC PCB
| VAST STOCK CO., LIMITED | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | JQ1P-B-18V |
| Product Name | General Purpose Relays |
| Relay Type | General |