Panasonic Power Relays, Over 2 Amps - JQ1P-6V JQ1P-6V

Description
Manufacturer: Panasonic Electric Works Win Source Part Number: 812554-JQ1P-6V Packaging: Bulk Termination Style: PC Pin Mounting Style: Through Hole Contact Form: SPDT (1 Form C) Contact Material: Silver Alloy Coil Resistance: 90 Ohms Coil Current: 66.7mA Operate Time: 5ms Relay Type: General Purpose Coil Type: Non Latching Coil Voltage: 6VDC Contact Rating (Current): 10A Switching Voltage: 250VAC, 110VDC - Max Release Time: 2ms Part Status: Obsolete (End Of Life) Temperature Range - Operating: -40°C ~ 70°C Popularity: Low Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 100 MSL Level: Not Applicable Coil Insulation: Class E Must Operate Voltage: 4.8 VDC Must Release Voltage: 0.3 VDC
Request a Quote Datasheet
Description
Manufacturer: Panasonic Electric Works Win Source Part Number: 812554-JQ1P-6V Packaging: Bulk Termination Style: PC Pin Mounting Style: Through Hole Contact Form: SPDT (1 Form C) Contact Material: Silver Alloy Coil Resistance: 90 Ohms Coil Current: 66.7mA Operate Time: 5ms Relay Type: General Purpose Coil Type: Non Latching Coil Voltage: 6VDC Contact Rating (Current): 10A Switching Voltage: 250VAC, 110VDC - Max Release Time: 2ms Part Status: Obsolete (End Of Life) Temperature Range - Operating: -40°C ~ 70°C Popularity: Low Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 100 MSL Level: Not Applicable Coil Insulation: Class E Must Operate Voltage: 4.8 VDC Must Release Voltage: 0.3 VDC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Relays, Over 2 Amps - JQ1P-6V - 812554-JQ1P-6V - Win Source Electronics
Laguna Hills, CA, United States
Power Relays, Over 2 Amps - JQ1P-6V
812554-JQ1P-6V
Power Relays, Over 2 Amps - JQ1P-6V 812554-JQ1P-6V
Manufacturer: Panasonic Electric Works Win Source Part Number: 812554-JQ1P-6V Packaging: Bulk Termination Style: PC Pin Mounting Style: Through Hole Contact Form: SPDT (1 Form C) Contact Material: Silver Alloy Coil Resistance: 90 Ohms Coil Current: 66.7mA Operate Time: 5ms Relay Type: General Purpose Coil Type: Non Latching Coil Voltage: 6VDC Contact Rating (Current): 10A Switching Voltage: 250VAC, 110VDC - Max Release Time: 2ms Part Status: Obsolete (End Of Life) Temperature Range - Operating: -40°C ~ 70°C Popularity: Low Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 100 MSL Level: Not Applicable Coil Insulation: Class E Must Operate Voltage: 4.8 VDC Must Release Voltage: 0.3 VDC

Manufacturer: Panasonic Electric Works
Win Source Part Number: 812554-JQ1P-6V
Packaging: Bulk
Termination Style: PC Pin
Mounting Style: Through Hole
Contact Form: SPDT (1 Form C)
Contact Material: Silver Alloy
Coil Resistance: 90 Ohms
Coil Current: 66.7mA
Operate Time: 5ms
Relay Type: General Purpose
Coil Type: Non Latching
Coil Voltage: 6VDC
Contact Rating (Current): 10A
Switching Voltage: 250VAC, 110VDC - Max
Release Time: 2ms
Part Status: Obsolete (End Of Life)
Temperature Range - Operating: -40°C ~ 70°C
Popularity: Low
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 100
MSL Level: Not Applicable
Coil Insulation: Class E
Must Operate Voltage: 4.8 VDC
Must Release Voltage: 0.3 VDC

Buy Now Datasheet
Relays - Power Relays, Over 2 Amps - JQ1P-6V - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Power Relays, Over 2 Amps
JQ1P-6V
Relays - Power Relays, Over 2 Amps JQ1P-6V
RELAY GEN PURPOSE SPDT 10A 6V

RELAY GEN PURPOSE SPDT 10A 6V

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category High Voltage Relays High Voltage Relays
Product Number 812554-JQ1P-6V JQ1P-6V
Product Name Power Relays, Over 2 Amps - JQ1P-6V Relays - Power Relays, Over 2 Amps
Resistance 90 ohms
Unlock Full Specs
to access all available technical data

Similar Products

G2R PCB Power Relay - G2R-14-U-AC - Aratas America LLC
Specs
Mounting PCB
View Details
Electromechanical Relays & Contactors - 1-1393239-6 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -40 to 185 F (-40 to 85 C)
AC Voltage 400 volts
View Details
5 suppliers
Power Relays - 1218074 - RS Components, Ltd.
RS Components, Ltd.
Specs
Poles Single Pole (SP)
Throw Double Throw
Mounting Flange mount
View Details