Panasonic Power Relays, Over 2 Amps - JQ1P-24V JQ1P-24V

Description
Manufacturer: Panasonic Electric Works Win Source Part Number: 753874-JQ1P-24V Packaging: Bulk Termination Style: PC Pin Mounting Style: Through Hole Contact Form: SPDT (1 Form C) Contact Material: Silver Alloy Coil Resistance: 1.44 kOhms Coil Current: 16.7mA Operate Time: 5ms Relay Type: General Purpose Coil Type: Non Latching Coil Voltage: 24VDC Contact Rating (Current): 10A Switching Voltage: 250VAC, 110VDC - Max Release Time: 2ms Categories: Relays Status: Obsolete Temperature Range - Operating: -40°C ~ 70°C Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 100 MSL Level: Not Applicable Coil Insulation: Class E Must Operate Voltage: 19.2 VDC Must Release Voltage: 1.2 VDC
Request a Quote
Description
Manufacturer: Panasonic Electric Works Win Source Part Number: 753874-JQ1P-24V Packaging: Bulk Termination Style: PC Pin Mounting Style: Through Hole Contact Form: SPDT (1 Form C) Contact Material: Silver Alloy Coil Resistance: 1.44 kOhms Coil Current: 16.7mA Operate Time: 5ms Relay Type: General Purpose Coil Type: Non Latching Coil Voltage: 24VDC Contact Rating (Current): 10A Switching Voltage: 250VAC, 110VDC - Max Release Time: 2ms Categories: Relays Status: Obsolete Temperature Range - Operating: -40°C ~ 70°C Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 100 MSL Level: Not Applicable Coil Insulation: Class E Must Operate Voltage: 19.2 VDC Must Release Voltage: 1.2 VDC
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Power Relays, Over 2 Amps - JQ1P-24V - 753874-JQ1P-24V - Win Source Electronics
Laguna Hills, CA, United States
Power Relays, Over 2 Amps - JQ1P-24V
753874-JQ1P-24V
Power Relays, Over 2 Amps - JQ1P-24V 753874-JQ1P-24V
Manufacturer: Panasonic Electric Works Win Source Part Number: 753874-JQ1P-24V Packaging: Bulk Termination Style: PC Pin Mounting Style: Through Hole Contact Form: SPDT (1 Form C) Contact Material: Silver Alloy Coil Resistance: 1.44 kOhms Coil Current: 16.7mA Operate Time: 5ms Relay Type: General Purpose Coil Type: Non Latching Coil Voltage: 24VDC Contact Rating (Current): 10A Switching Voltage: 250VAC, 110VDC - Max Release Time: 2ms Categories: Relays Status: Obsolete Temperature Range - Operating: -40°C ~ 70°C Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 100 MSL Level: Not Applicable Coil Insulation: Class E Must Operate Voltage: 19.2 VDC Must Release Voltage: 1.2 VDC

Manufacturer: Panasonic Electric Works
Win Source Part Number: 753874-JQ1P-24V
Packaging: Bulk
Termination Style: PC Pin
Mounting Style: Through Hole
Contact Form: SPDT (1 Form C)
Contact Material: Silver Alloy
Coil Resistance: 1.44 kOhms
Coil Current: 16.7mA
Operate Time: 5ms
Relay Type: General Purpose
Coil Type: Non Latching
Coil Voltage: 24VDC
Contact Rating (Current): 10A
Switching Voltage: 250VAC, 110VDC - Max
Release Time: 2ms
Categories: Relays
Status: Obsolete
Temperature Range - Operating: -40°C ~ 70°C
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 100
MSL Level: Not Applicable
Coil Insulation: Class E
Must Operate Voltage: 19.2 VDC
Must Release Voltage: 1.2 VDC

Buy Now
Relay;E-Mech;Gen Purp;SPDT-NO/NC;Cur-Rtg 10 A (NO), 3 A (NC);Ctrl-V 24DC;PCB Mnt - 70158284 - Allied Electronics, Inc.
Fort Worth, TX, USA
Relay;E-Mech;Gen Purp;SPDT-NO/NC;Cur-Rtg 10 A (NO), 3 A (NC);Ctrl-V 24DC;PCB Mnt
70158284
Relay;E-Mech;Gen Purp;SPDT-NO/NC;Cur-Rtg 10 A (NO), 3 A (NC);Ctrl-V 24DC;PCB Mnt 70158284
400 mW , JQ Series High Electrical & Mechanical Noise Immunity Relays High electrical noise immunity High switching capacity in a compact package High surge voltage, 8000 V between contacts and coil The contact material of the relay is silver alloy.

400 mW , JQ Series High Electrical & Mechanical Noise Immunity Relays

  • High electrical noise immunity
  • High switching capacity in a compact package
  • High surge voltage, 8000 V between contacts and coil
    The contact material of the relay is silver alloy.
Supplier's Site
Relays - Power Relays, Over 2 Amps - JQ1P-24V - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Power Relays, Over 2 Amps
JQ1P-24V
Relays - Power Relays, Over 2 Amps JQ1P-24V
RELAY GEN PURPOSE SPDT 10A 24V

RELAY GEN PURPOSE SPDT 10A 24V

Supplier's Site

Technical Specifications

  Win Source Electronics Allied Electronics, Inc. Shenzhen Shengyu Electronics Technology Limited
Product Category High Voltage Relays Electromechanical Relays High Voltage Relays
Product Number 753874-JQ1P-24V 70158284 JQ1P-24V
Product Name Power Relays, Over 2 Amps - JQ1P-24V Relay;E-Mech;Gen Purp;SPDT-NO/NC;Cur-Rtg 10 A (NO), 3 A (NC);Ctrl-V 24DC;PCB Mnt Relays - Power Relays, Over 2 Amps
Resistance 1440 ohms
Mounting PCBoard; Through Hole PCBoard Through Hole
Relay Type General
Poles Single Pole (SP) Single Pole (SP)
Throw Double Throw Double Throw
Unlock Full Specs
to access all available technical data

Similar Products

Power Relays - FTR-F3 5A, TV-5 (ATEX) - FCL Components America
Specs
Relay Type High Voltage Relay
Mounting TH
View Details
Electromechanical Relays & Contactors - 1-1393223-7 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -40 to 185 F (-40 to 85 C)
AC Voltage 400 volts
View Details
4 suppliers
40A Automotive Relay - CHAF4 Series - Churod Americas, Inc.
Specs
Relay Type Automotive
Mounting Bracket (Flange) Mount; Socket or Plug-in Style
Poles Single Pole (SP)
View Details