The JQ1AP-B-9V is a 1 Form A general purpose relay with a 9 V DC coil, high sensitivity of 200 mW, and AgSnO2 contacts. It features 8,000 V surge voltage between coil and contacts, 5 A switching capacity on the normally open contact, and Class B coil insulation. The relay has a miniaturized PCB mount design with dimensions not specified, operates within -40°C to +85°C ambient temperature, and meets UL, CSA, VDE, and SEMKO certifications. Its operate time is max. 20 ms and release time max. 10 ms at nominal voltage.
General Purpose Relays RELAY PWR HI-CAP 200MW 9VDC PCB
| VAST STOCK CO., LIMITED | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | JQ1AP-B-9V |
| Product Name | General Purpose Relays |
| Relay Type | General |