The JQ1AP-B-5V is a 1-form A, high-capacity relay with a class B coil insulation, designed for switching resistive loads up to 10 A at 125 V AC and 5 A at 250 V AC, with a nominal coil voltage of 5 V DC and a coil power of 200 mW. It features AgSnO2 contacts, 8,000 V surge voltage isolation between coil and contacts, and operates within a temperature range of -40°C to +85°C. The relay has a maximum operate time of 20 ms and a release time of 10 ms, with a unit weight of approximately 7 g. It is certified by UL, CSA, VDE, and SEMKO.
General Purpose Relays 10A 125VAC 5A 250VAC 5A 30VDC Clas B Coil
| VAST STOCK CO., LIMITED | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | JQ1AP-B-5V |
| Product Name | General Purpose Relays |
| Relay Type | General |