Manufacturer: Panasonic
Win Source Part Number: 922424-JQ1AP-B-24V-F
Series: *
Features: Relay Coil
Package: Box
Part Status: Obsolete
Categories: Relays
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance
Quantity per package: 100
MSL Level: 1 (Unlimited)
HTSUS: 8536.41.0020
RELAY GEN PURPOSE SPST 10A 24V
| Win Source Electronics | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | High Voltage Relays | Electromechanical Relays | High Voltage Relays |
| Product Number | 922424-JQ1AP-B-24V-F | 11N5082 | JQ1AP-B-24V-F |
| Product Name | Power Relays, Over 2 Amps - JQ1AP-B-24V-F | Ltb 9/30/2016 J Panasonic | Relays - Power Relays, Over 2 Amps |
| Mounting | PCBoard | Through Hole |