Panasonic Power Relays, Over 2 Amps - JQ1AP-24V JQ1AP-24V

Description
Manufacturer: Panasonic Electric Works Win Source Part Number: 1191738-JQ1AP-24V Packaging: Bulk Termination Style: PC Pin Mounting Style: Through Hole Contact Form: SPST-NO (1 Form A) Contact Material: Silver Alloy Coil Resistance: 2.88 kOhms Coil Current: 8.3mA Operate Time: 5ms Relay Type: General Purpose Coil Type: Non Latching Coil Voltage: 24VDC Contact Rating (Current): 10A Switching Voltage: 250VAC, 110VDC - Max Release Time: 2ms Categories: Relays Status: Obsolete Temperature Range - Operating: -40°C ~ 70°C Manufacturer Homepage: 0 Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 100 MSL Level: Not Applicable Coil Insulation: Class E Must Operate Voltage: 19.2 VDC Must Release Voltage: 1.2 VDC
Request a Quote
Description
Manufacturer: Panasonic Electric Works Win Source Part Number: 1191738-JQ1AP-24V Packaging: Bulk Termination Style: PC Pin Mounting Style: Through Hole Contact Form: SPST-NO (1 Form A) Contact Material: Silver Alloy Coil Resistance: 2.88 kOhms Coil Current: 8.3mA Operate Time: 5ms Relay Type: General Purpose Coil Type: Non Latching Coil Voltage: 24VDC Contact Rating (Current): 10A Switching Voltage: 250VAC, 110VDC - Max Release Time: 2ms Categories: Relays Status: Obsolete Temperature Range - Operating: -40°C ~ 70°C Manufacturer Homepage: 0 Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 100 MSL Level: Not Applicable Coil Insulation: Class E Must Operate Voltage: 19.2 VDC Must Release Voltage: 1.2 VDC
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Power Relays, Over 2 Amps - JQ1AP-24V - 1191738-JQ1AP-24V - Win Source Electronics
Laguna Hills, CA, United States
Power Relays, Over 2 Amps - JQ1AP-24V
1191738-JQ1AP-24V
Power Relays, Over 2 Amps - JQ1AP-24V 1191738-JQ1AP-24V
Manufacturer: Panasonic Electric Works Win Source Part Number: 1191738-JQ1AP-24V Packaging: Bulk Termination Style: PC Pin Mounting Style: Through Hole Contact Form: SPST-NO (1 Form A) Contact Material: Silver Alloy Coil Resistance: 2.88 kOhms Coil Current: 8.3mA Operate Time: 5ms Relay Type: General Purpose Coil Type: Non Latching Coil Voltage: 24VDC Contact Rating (Current): 10A Switching Voltage: 250VAC, 110VDC - Max Release Time: 2ms Categories: Relays Status: Obsolete Temperature Range - Operating: -40°C ~ 70°C Manufacturer Homepage: 0 Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 100 MSL Level: Not Applicable Coil Insulation: Class E Must Operate Voltage: 19.2 VDC Must Release Voltage: 1.2 VDC

Manufacturer: Panasonic Electric Works
Win Source Part Number: 1191738-JQ1AP-24V
Packaging: Bulk
Termination Style: PC Pin
Mounting Style: Through Hole
Contact Form: SPST-NO (1 Form A)
Contact Material: Silver Alloy
Coil Resistance: 2.88 kOhms
Coil Current: 8.3mA
Operate Time: 5ms
Relay Type: General Purpose
Coil Type: Non Latching
Coil Voltage: 24VDC
Contact Rating (Current): 10A
Switching Voltage: 250VAC, 110VDC - Max
Release Time: 2ms
Categories: Relays
Status: Obsolete
Temperature Range - Operating: -40°C ~ 70°C
Manufacturer Homepage: 0
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 100
MSL Level: Not Applicable
Coil Insulation: Class E
Must Operate Voltage: 19.2 VDC
Must Release Voltage: 1.2 VDC

Buy Now
Relays - Power Relays, Over 2 Amps - JQ1AP-24V - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Power Relays, Over 2 Amps
JQ1AP-24V
Relays - Power Relays, Over 2 Amps JQ1AP-24V
RELAY GEN PURPOSE SPST 10A 24V

RELAY GEN PURPOSE SPST 10A 24V

Supplier's Site
Relay;E-Mech;Gen Purp;SPST-NO;Cur-Rtg 10 A (NO), 3 A (NC);Ctrl-V 24DC;PCB Mnt - 70158279 - Allied Electronics, Inc.
Fort Worth, TX, USA
Relay;E-Mech;Gen Purp;SPST-NO;Cur-Rtg 10 A (NO), 3 A (NC);Ctrl-V 24DC;PCB Mnt
70158279
Relay;E-Mech;Gen Purp;SPST-NO;Cur-Rtg 10 A (NO), 3 A (NC);Ctrl-V 24DC;PCB Mnt 70158279
Relay;E-Mech;Gen Purp;SPST-NO;Cur-Rtg 10 A (NO), 3 A (NC);Ctrl-V 24DC;PCB Mnt

Relay;E-Mech;Gen Purp;SPST-NO;Cur-Rtg 10 A (NO), 3 A (NC);Ctrl-V 24DC;PCB Mnt

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Allied Electronics, Inc.
Product Category High Voltage Relays High Voltage Relays Electromechanical Relays
Product Number 1191738-JQ1AP-24V JQ1AP-24V 70158279
Product Name Power Relays, Over 2 Amps - JQ1AP-24V Relays - Power Relays, Over 2 Amps Relay;E-Mech;Gen Purp;SPST-NO;Cur-Rtg 10 A (NO), 3 A (NC);Ctrl-V 24DC;PCB Mnt
Resistance 2880 ohms
Mounting PCBoard; Through Hole Through Hole PCBoard
Poles Single Pole (SP) Single Pole (SP)
Throw Single Throw Single Throw
DC Coil Voltage 24 volts
Unlock Full Specs
to access all available technical data

Similar Products

400A DC contactor - CHDC-D400AD/ADH Series - Churod Americas, Inc.
Specs
Relay Type Machine Control (Heavy Duty) Relay
Mounting Panel
Poles Single Pole (SP)
View Details
Automotive Relays - FTR-G1 - FCL Components America
FCL Components America
Specs
Relay Type Automotive
Mounting TH
View Details