General Purpose Relays 1 Form A 6V 5A 30VDC Clas B Coil
RELAY GEN PURPOSE SPST 5A 6V
| VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Electromechanical Relays | High Voltage Relays |
| Product Number | JQ1A-B-6V-F | JQ1A-B-6V-F |
| Product Name | General Purpose Relays | Relays - Power Relays, Over 2 Amps |
| Relay Type | General | |
| Approvals | RoHS | |
| DC Coil Voltage | 6 volts | 6 volts |
| Poles | Single Pole (SP) |