General Purpose Relays 1 Form A 24V 5A 30VDC Clas B Coil
RELAY GEN PURPOSE SPST 5A 24V
| Newark, An Avnet Company | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Electromechanical Relays | Electromechanical Relays | High Voltage Relays |
| Product Number | 11N5064 | JQ1A-B-24V-F | JQ1A-B-24V-F |
| Product Name | Ltb 9/30/2021 J Panasonic | General Purpose Relays | Relays - Power Relays, Over 2 Amps |
| Relay Type | General | ||
| Approvals | RoHS | ||
| DC Coil Voltage | 24 volts | 24 volts | |
| Poles | Single Pole (SP) |