The JQ1A-B-18V is a 1 Form A general purpose relay with a Class B coil insulation, designed for switching resistive loads up to 5 A at 125 V AC or 3 A at 30 V DC, with a nominal coil voltage of 18 V DC and an operating power of 200 mW. It features a compact package, 8,000 V surge voltage between contact and coil, and meets UL, CSA, VDE, and SEMKO approvals. The relay has a maximum operate time of 20 ms and a release time of 10 ms at nominal voltage, with an ambient temperature operating range up to +85°C. Unit weight is approximately 7 g.
General Purpose Relays 1 Form A 18V 5A 30VDC Clas B Coil
| VAST STOCK CO., LIMITED | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | JQ1A-B-18V |
| Product Name | General Purpose Relays |
| Relay Type | General |