RELAY GEN PURPOSE SPST 5A 18V
General Purpose Relays 1 Form A 18V 5A 30VDC Clas B Coil
| Acme Chip Technology Co., Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | High Voltage Relays | Electromechanical Relays | Electromechanical Relays |
| Product Number | JQ1A-B-18V-F | 11N5062 | JQ1A-B-18V-F |
| Product Name | Relays - Power Relays, Over 2 Amps | Ltb 9/30/2021 J Panasonic | General Purpose Relays |
| Poles | Single Pole (SP) | ||
| Throw | Single Throw | ||
| DC Coil Voltage | 18 volts | 18 volts | |
| Mounting | Through Hole |