Panasonic Relays - Power Relays, Over 2 Amps JQ1A-24V

Description
RELAY GEN PURPOSE SPST 5A 24V
Description
RELAY GEN PURPOSE SPST 5A 24V

Suppliers

Company
Product
Description
Supplier Links
Relays - Power Relays, Over 2 Amps - JQ1A-24V - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Power Relays, Over 2 Amps
JQ1A-24V
Relays - Power Relays, Over 2 Amps JQ1A-24V
RELAY GEN PURPOSE SPST 5A 24V

RELAY GEN PURPOSE SPST 5A 24V

Supplier's Site
Relay;E-Mech;Gen Purp;SPST-NO;Cur-Rtg 5A (NO), 2 A (NC);Ctrl-V 24DC;PCB Mnt - 70158278 - Allied Electronics, Inc.
Fort Worth, TX, USA
Relay;E-Mech;Gen Purp;SPST-NO;Cur-Rtg 5A (NO), 2 A (NC);Ctrl-V 24DC;PCB Mnt
70158278
Relay;E-Mech;Gen Purp;SPST-NO;Cur-Rtg 5A (NO), 2 A (NC);Ctrl-V 24DC;PCB Mnt 70158278
24 V Coil Voltage, 8.3 A Coil Current, High Electrical and Mechanical Noise Immunity Relay High electrical noise immunity 8000 V surge voltage between coil and contact Class E coil insulation 1.2 VDC minimum drop-out voltage, 18 VDC minimum pick-up voltage, 100 Milliohms (Max.) initial contact resistance, 625 VA and 150 W maximum switching power, 10^7 expected mechanical life, 20 cpm maximum operating speed.

24 V Coil Voltage, 8.3 A Coil Current, High Electrical and Mechanical Noise Immunity Relay

  • High electrical noise immunity
  • 8000 V surge voltage between coil and contact
  • Class E coil insulation
    1.2 VDC minimum drop-out voltage, 18 VDC minimum pick-up voltage, 100 Milliohms (Max.) initial contact resistance, 625 VA and 150 W maximum switching power, 10^7 expected mechanical life, 20 cpm maximum operating speed.
Supplier's Site

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited Allied Electronics, Inc.
Product Category High Voltage Relays Electromechanical Relays
Product Number JQ1A-24V 70158278
Product Name Relays - Power Relays, Over 2 Amps Relay;E-Mech;Gen Purp;SPST-NO;Cur-Rtg 5A (NO), 2 A (NC);Ctrl-V 24DC;PCB Mnt
Poles Single Pole (SP) Single Pole (SP)
Throw Single Throw Single Throw
DC Coil Voltage 24 volts
Mounting Through Hole PCBoard
Relay Type General
Unlock Full Specs
to access all available technical data

Similar Products

Safety Relays - 56.OA21.2431 - Altech Corp.
Specs
Mounting Socket or Plug-in Style
Approvals TÜV, UL, cUL
NO 1
View Details
Automotive Relays - FBR59-HW (12V car battery) - FCL Components America
Specs
Relay Type Automotive
Mounting TH
View Details
Electromechanical Relays & Contactors - 1-1393212-0 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -67 to 185 F (-55 to 85 C)
AC Voltage 600 volts
View Details
6 suppliers
60A Automotive Relay - CHAF6 Series - Churod Americas, Inc.
Specs
Relay Type Automotive
Mounting Bracket (Flange) Mount; Socket or Plug-in Style
Poles Single Pole (SP)
View Details