General Purpose Relays Power Relay 1 Form A 5A 30VDC 18V
RELAY GEN PURPOSE SPST 5A 18V
RELAY, SPST-NO, 125VAC, 30VDC, 5A; Contact Configuration:SPST-N
| VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electromechanical Relays | High Voltage Relays | High Voltage Relays |
| Product Number | JQ1A-18V-F | JQ1A-18V-F | 11N5073 |
| Product Name | General Purpose Relays | Relays - Power Relays, Over 2 Amps | Relay, Spst-No, 125Vac, 30Vdc, 5A; Contact Configuration Panasonic |
| Relay Type | General | ||
| Approvals | RoHS | RoHS | |
| DC Coil Voltage | 18 volts | 18 volts | 18 volts |
| Poles | Single Pole (SP) | Single Pole (SP) |