General Purpose Relays 1 Form C 12V 5A 125VAC 2A 250VAC
RELAY GEN PURPOSE SPDT 5A 12V
| VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Electromechanical Relays | High Voltage Relays |
| Product Number | JQ1-B-12V-F | JQ1-B-12V-F |
| Product Name | General Purpose Relays | Relays - Power Relays, Over 2 Amps |
| Relay Type | General | |
| Approvals | RoHS | |
| DC Coil Voltage | 12 volts | 12 volts |