RELAY GEN PURPOSE SPDT 5A 5V
Relay;E-Mech;Gen Purp;SPDT-NO/NC;Cur-
General Purpose Relays 5A 5VDC SPDT PCB
RELAY, SPDT, 125VAC, 30VDC, 5A; Contact Configuration:SPDT; Coil Voltage:5VDC; Contact Current:5A; Product Range:JQ Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:125VAC; Relay Terminals:Solder RoHS Compliant: Yes
| Shenzhen Shengyu Electronics Technology Limited | Allied Electronics, Inc. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | High Voltage Relays | Electromechanical Relays | Electromechanical Relays | High Voltage Relays |
| Product Number | JQ1-5V-F | 70158383 | JQ1-5V-F | 11N5056 |
| Product Name | Relays - Power Relays, Over 2 Amps | Relay;E-Mech;Gen Purp;SPDT-NO/NC;Cur-Rtg 5 A (NO), 2 A (NC);Ctrl-V 5DC;PCB Mnt | General Purpose Relays | Relay, Spdt, 125Vac, 30Vdc, 5A; Contact Configuration Panasonic |
| Poles | Single Pole (SP) | Single Pole (SP) | Single Pole (SP) | |
| Throw | Double Throw | Double Throw | Double Throw | |
| DC Coil Voltage | 5 volts | 5 volts | 5 volts | |
| Mounting | Through Hole | PCBoard | PCBoard; Through Hole | |
| Relay Type | General | General |