Panasonic Power Relays, Over 2 Amps - JQ1-24V-F JQ1-24V-F

Description
Manufacturer: Panasonic Electric Works Win Source Part Number: 1191736-JQ1-24V-F Packaging: Bulk Termination Style: PC Pin Mounting Style: Through Hole Contact Form: SPDT (1 Form C) Contact Material: Silver Tin Oxide (AgSnO) Coil Resistance: 1.44 kOhms Coil Current: 16.7mA Operate Time: 20ms Relay Type: General Purpose Coil Type: Non Latching Coil Voltage: 24VDC Contact Rating (Current): 5A Switching Voltage: 250VAC, 110VDC - Max Release Time: 10ms Categories: Relays Temperature Range - Operating: -40°C ~ 70°C Manufacturer Homepage: www.panasonic.com/in dustrial/ Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 100 MSL Level: Not Applicable Coil Insulation: Class E Must Operate Voltage: 18 VDC Must Release Voltage: 1.2 VDC
Request a Quote Datasheet
Description
Manufacturer: Panasonic Electric Works Win Source Part Number: 1191736-JQ1-24V-F Packaging: Bulk Termination Style: PC Pin Mounting Style: Through Hole Contact Form: SPDT (1 Form C) Contact Material: Silver Tin Oxide (AgSnO) Coil Resistance: 1.44 kOhms Coil Current: 16.7mA Operate Time: 20ms Relay Type: General Purpose Coil Type: Non Latching Coil Voltage: 24VDC Contact Rating (Current): 5A Switching Voltage: 250VAC, 110VDC - Max Release Time: 10ms Categories: Relays Temperature Range - Operating: -40°C ~ 70°C Manufacturer Homepage: www.panasonic.com/in dustrial/ Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 100 MSL Level: Not Applicable Coil Insulation: Class E Must Operate Voltage: 18 VDC Must Release Voltage: 1.2 VDC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Relays, Over 2 Amps - JQ1-24V-F - 1191736-JQ1-24V-F - Win Source Electronics
Laguna Hills, CA, United States
Power Relays, Over 2 Amps - JQ1-24V-F
1191736-JQ1-24V-F
Power Relays, Over 2 Amps - JQ1-24V-F 1191736-JQ1-24V-F
Manufacturer: Panasonic Electric Works Win Source Part Number: 1191736-JQ1-24V-F Packaging: Bulk Termination Style: PC Pin Mounting Style: Through Hole Contact Form: SPDT (1 Form C) Contact Material: Silver Tin Oxide (AgSnO) Coil Resistance: 1.44 kOhms Coil Current: 16.7mA Operate Time: 20ms Relay Type: General Purpose Coil Type: Non Latching Coil Voltage: 24VDC Contact Rating (Current): 5A Switching Voltage: 250VAC, 110VDC - Max Release Time: 10ms Categories: Relays Temperature Range - Operating: -40°C ~ 70°C Manufacturer Homepage: www.panasonic.com/in dustrial/ Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 100 MSL Level: Not Applicable Coil Insulation: Class E Must Operate Voltage: 18 VDC Must Release Voltage: 1.2 VDC

Manufacturer: Panasonic Electric Works
Win Source Part Number: 1191736-JQ1-24V-F
Packaging: Bulk
Termination Style: PC Pin
Mounting Style: Through Hole
Contact Form: SPDT (1 Form C)
Contact Material: Silver Tin Oxide (AgSnO)
Coil Resistance: 1.44 kOhms
Coil Current: 16.7mA
Operate Time: 20ms
Relay Type: General Purpose
Coil Type: Non Latching
Coil Voltage: 24VDC
Contact Rating (Current): 5A
Switching Voltage: 250VAC, 110VDC - Max
Release Time: 10ms
Categories: Relays
Temperature Range - Operating: -40°C ~ 70°C
Manufacturer Homepage: www.panasonic.com/industrial/
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 100
MSL Level: Not Applicable
Coil Insulation: Class E
Must Operate Voltage: 18 VDC
Must Release Voltage: 1.2 VDC

Buy Now
Relays - Power Relays, Over 2 Amps - JQ1-24V-F - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Power Relays, Over 2 Amps
JQ1-24V-F
Relays - Power Relays, Over 2 Amps JQ1-24V-F
RELAY GEN PURPOSE SPDT 5A 24V

RELAY GEN PURPOSE SPDT 5A 24V

Supplier's Site
Sheung Wan, Hong Kong
General Purpose Relays
JQ1-24V-F
General Purpose Relays JQ1-24V-F
General Purpose Relays 5A 24VDC SPDT PCB

General Purpose Relays 5A 24VDC SPDT PCB

Buy Now Datasheet
Relay, Spdt, 125Vac, 30Vdc, 5A; Contact Configuration Panasonic - 27M1600 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Spdt, 125Vac, 30Vdc, 5A; Contact Configuration Panasonic
27M1600
Relay, Spdt, 125Vac, 30Vdc, 5A; Contact Configuration Panasonic 27M1600
RELAY, SPDT, 125VAC, 30VDC, 5A; Contact Configuration:SPDT; Coil Voltage:24VDC; Contact Current:5A; Product Range:JQ Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:125VAC; Relay Terminals:Solder RoHS Compliant: Yes

RELAY, SPDT, 125VAC, 30VDC, 5A; Contact Configuration:SPDT; Coil Voltage:24VDC; Contact Current:5A; Product Range:JQ Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:125VAC; Relay Terminals:Solder RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category High Voltage Relays High Voltage Relays Electromechanical Relays High Voltage Relays
Product Number 1191736-JQ1-24V-F JQ1-24V-F JQ1-24V-F 27M1600
Product Name Power Relays, Over 2 Amps - JQ1-24V-F Relays - Power Relays, Over 2 Amps General Purpose Relays Relay, Spdt, 125Vac, 30Vdc, 5A; Contact Configuration Panasonic
Resistance 1440 ohms
Mounting PCBoard; Through Hole Through Hole PCBoard; Through Hole
Poles Single Pole (SP) Single Pole (SP)
Throw Double Throw Double Throw
Unlock Full Specs
to access all available technical data

Similar Products

Relays - MMP-RLY-100A-24V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Relay Type Automotive; High Voltage Relay
View Details
Basic relay - 858-162 - WAGO
Specs
Mounting Pluggable module
View Details
Specs
Relay Type High Voltage Relay
Mounting TH
View Details