Panasonic Power Relays, Over 2 Amps - JQ1-12V JQ1-12V

Description
Manufacturer: Panasonic Electric Works Win Source Part Number: 1191734-JQ1-12V Packaging: Bulk Termination Style: PC Pin Mounting Style: Through Hole Contact Form: SPDT (1 Form C) Contact Material: Silver Alloy Coil Resistance: 360 Ohms Coil Current: 33.3mA Operate Time: 5ms Relay Type: General Purpose Coil Type: Non Latching Coil Voltage: 12VDC Contact Rating (Current): 5A Switching Voltage: 250VAC, 110VDC - Max Release Time: 2ms Categories: Relays Status: Obsolete Temperature Range - Operating: -40°C ~ 70°C Manufacturer Homepage: 0 Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 100 MSL Level: Not Applicable Coil Insulation: Class E Must Operate Voltage: 9 VDC Must Release Voltage: 0.6 VDC
Request a Quote
Description
Manufacturer: Panasonic Electric Works Win Source Part Number: 1191734-JQ1-12V Packaging: Bulk Termination Style: PC Pin Mounting Style: Through Hole Contact Form: SPDT (1 Form C) Contact Material: Silver Alloy Coil Resistance: 360 Ohms Coil Current: 33.3mA Operate Time: 5ms Relay Type: General Purpose Coil Type: Non Latching Coil Voltage: 12VDC Contact Rating (Current): 5A Switching Voltage: 250VAC, 110VDC - Max Release Time: 2ms Categories: Relays Status: Obsolete Temperature Range - Operating: -40°C ~ 70°C Manufacturer Homepage: 0 Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 100 MSL Level: Not Applicable Coil Insulation: Class E Must Operate Voltage: 9 VDC Must Release Voltage: 0.6 VDC
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Power Relays, Over 2 Amps - JQ1-12V - 1191734-JQ1-12V - Win Source Electronics
Laguna Hills, CA, United States
Power Relays, Over 2 Amps - JQ1-12V
1191734-JQ1-12V
Power Relays, Over 2 Amps - JQ1-12V 1191734-JQ1-12V
Manufacturer: Panasonic Electric Works Win Source Part Number: 1191734-JQ1-12V Packaging: Bulk Termination Style: PC Pin Mounting Style: Through Hole Contact Form: SPDT (1 Form C) Contact Material: Silver Alloy Coil Resistance: 360 Ohms Coil Current: 33.3mA Operate Time: 5ms Relay Type: General Purpose Coil Type: Non Latching Coil Voltage: 12VDC Contact Rating (Current): 5A Switching Voltage: 250VAC, 110VDC - Max Release Time: 2ms Categories: Relays Status: Obsolete Temperature Range - Operating: -40°C ~ 70°C Manufacturer Homepage: 0 Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 100 MSL Level: Not Applicable Coil Insulation: Class E Must Operate Voltage: 9 VDC Must Release Voltage: 0.6 VDC

Manufacturer: Panasonic Electric Works
Win Source Part Number: 1191734-JQ1-12V
Packaging: Bulk
Termination Style: PC Pin
Mounting Style: Through Hole
Contact Form: SPDT (1 Form C)
Contact Material: Silver Alloy
Coil Resistance: 360 Ohms
Coil Current: 33.3mA
Operate Time: 5ms
Relay Type: General Purpose
Coil Type: Non Latching
Coil Voltage: 12VDC
Contact Rating (Current): 5A
Switching Voltage: 250VAC, 110VDC - Max
Release Time: 2ms
Categories: Relays
Status: Obsolete
Temperature Range - Operating: -40°C ~ 70°C
Manufacturer Homepage: 0
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 100
MSL Level: Not Applicable
Coil Insulation: Class E
Must Operate Voltage: 9 VDC
Must Release Voltage: 0.6 VDC

Buy Now
Relays - Power Relays, Over 2 Amps - JQ1-12V - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Power Relays, Over 2 Amps
JQ1-12V
Relays - Power Relays, Over 2 Amps JQ1-12V
RELAY GEN PURPOSE SPDT 5A 12V

RELAY GEN PURPOSE SPDT 5A 12V

Supplier's Site
Relay;E-Mech;Gen Purp;SPDT-NO/NC;Cur-Rtg 5 A (NO), 2 A (NC);Ctrl-V 12DC;PCB Mnt - 70158281 - Allied Electronics, Inc.
Fort Worth, TX, USA
Relay;E-Mech;Gen Purp;SPDT-NO/NC;Cur-Rtg 5 A (NO), 2 A (NC);Ctrl-V 12DC;PCB Mnt
70158281
Relay;E-Mech;Gen Purp;SPDT-NO/NC;Cur-Rtg 5 A (NO), 2 A (NC);Ctrl-V 12DC;PCB Mnt 70158281
400 mW , JQ Series High Electrical & Mechanical Noise Immunity Relays High electrical noise immunity High switching capacity in a compact package High surge voltage, 8000 V between contacts and coil The contact material of the relay is silver alloy.

400 mW , JQ Series High Electrical & Mechanical Noise Immunity Relays

  • High electrical noise immunity
  • High switching capacity in a compact package
  • High surge voltage, 8000 V between contacts and coil
    The contact material of the relay is silver alloy.
Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Allied Electronics, Inc.
Product Category High Voltage Relays High Voltage Relays Electromechanical Relays
Product Number 1191734-JQ1-12V JQ1-12V 70158281
Product Name Power Relays, Over 2 Amps - JQ1-12V Relays - Power Relays, Over 2 Amps Relay;E-Mech;Gen Purp;SPDT-NO/NC;Cur-Rtg 5 A (NO), 2 A (NC);Ctrl-V 12DC;PCB Mnt
Resistance 360 ohms
Mounting PCBoard; Through Hole Through Hole PCBoard
Poles Single Pole (SP) Single Pole (SP)
Throw Double Throw Double Throw
DC Coil Voltage 12 volts
Unlock Full Specs
to access all available technical data

Similar Products

20A-30A Miniature Power Relay - CHE/CHEN Series - Churod Americas, Inc.
Specs
Relay Type General
Mounting PCBoard
Poles Single Pole (SP)
View Details
Relay - 700-CFB040S - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
View Details
Relay module - 789-1544 - WAGO
Specs
Mounting DIN; DIN-35 rail
View Details
2 suppliers