RELAY, SPDT, 125VAC, 30VDC, 5A; Contact Configuration:SPDT; Coil Voltage:12VDC; Contact Current:5A; Product Range:JQ Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:125VAC; Relay Terminals:Solder RoHS Compliant: Yes
RELAY GEN PURPOSE SPDT 5A 12V
Relay;E-Mech;Gen Purp;SPDT-NO/NC;Cur-
General Purpose Relays 5A 12VDC SPDT PCB
| Galco Industrial Electronics | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Allied Electronics, Inc. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Electromechanical Relays | High Voltage Relays | High Voltage Relays | Electromechanical Relays | Electromechanical Relays |
| Product Number | JQ1-12V-F | 11N5053 | JQ1-12V-F | 70158384 | JQ1-12V-F |
| Product Name | PANS MISC | Relay, Spdt, 125Vac, 30Vdc, 5A; Contact Configuration Panasonic | Relays - Power Relays, Over 2 Amps | Relay;E-Mech;Gen Purp;SPDT-NO/NC;Cur-Rtg 5 A (NO), 2 A (NC);Ctrl-V 12DC;PCB Mnt | General Purpose Relays |
| Features | Latching | ||||
| Poles | Single Pole (SP) | Single Pole (SP) | Single Pole (SP) | ||
| Throw | Double Throw | Double Throw | Double Throw | ||
| DC Coil Voltage | 12 volts | 12 volts | 12 volts | ||
| Mounting | PCBoard; Through Hole | Through Hole | PCBoard |