Panasonic Relays - Power Relays, Over 2 Amps JM1AN-TMP-DC24V-F

Description
RELAY GEN PURPOSE SPST 20A 24V
Datasheet
Description
RELAY GEN PURPOSE SPST 20A 24V
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Relays - Power Relays, Over 2 Amps
JM1AN-TMP-DC24V-F
Relays - Power Relays, Over 2 Amps JM1AN-TMP-DC24V-F
RELAY GEN PURPOSE SPST 20A 24V

RELAY GEN PURPOSE SPST 20A 24V

Supplier's Site
Relay, Spst-No, 125Vac, 20A; Contact Configuration Panasonic - 11N5016 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Spst-No, 125Vac, 20A; Contact Configuration Panasonic
11N5016
Relay, Spst-No, 125Vac, 20A; Contact Configuration Panasonic 11N5016
RELAY, SPST-NO, 125VAC, 20A; Contact Configuration:SPST-N O; Coil Voltage:24VDC; Contact Current:20A; Product Range:JM Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:125VAC; Relay Terminals:Solder RoHS Compliant: Yes

RELAY, SPST-NO, 125VAC, 20A; Contact Configuration:SPST-NO; Coil Voltage:24VDC; Contact Current:20A; Product Range:JM Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:125VAC; Relay Terminals:Solder RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category High Voltage Relays High Voltage Relays
Product Number JM1AN-TMP-DC24V-F 11N5016
Product Name Relays - Power Relays, Over 2 Amps Relay, Spst-No, 125Vac, 20A; Contact Configuration Panasonic
Poles Single Pole (SP) Single Pole (SP)
Throw Single Throw Single Throw
DC Coil Voltage 24 volts 24 volts
Mounting Through Hole PCBoard; Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Relays - Power Relays, Over 2 Amps - 1-1393215-4 - Acme Chip Technology Co., Limited
Specs
Poles Single Pole (SP)
Throw Double Throw
Mounting Through Hole
View Details
2 suppliers
Relays - MMP-RLY-100A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
View Details
Power Relays - FTR-F2 - FCL Components America
FCL Components America
Specs
Mounting TH
View Details
Relay, Dpdt, 250Vac, 10A; Contact Configuration Finder - 26M7562 - Newark, An Avnet Company
Specs
Features Latching
Poles Double Pole (DP)
Throw Double Throw
View Details