Manufacturer: Panasonic
Win Source Part Number: 876204-JM1AN-TMP-DC1
Series: JM
Features: Relay Coil
Package: Tray
Part Status: Obsolete
Categories: Relays
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited
Quantity per package: 50
MSL Level: 1 (Unlimited)
HTSUS: 8536.41.0050
Other Part Number: 255-2893, JM1ANTMPDC12VF
RELAY GEN PURPOSE SPST 20A 12V
RELAY, SPST-NO, 125VAC, 20A; Contact Configuration:SPST-N
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | High Voltage Relays | High Voltage Relays | High Voltage Relays |
| Product Number | 876204-JM1AN-TMP-DC12V-F | JM1AN-TMP-DC12V-F | 64M1054 |
| Product Name | Power Relays, Over 2 Amps - JM1AN-TMP-DC12V-F | Relays - Power Relays, Over 2 Amps | Relay, Spst-No, 125Vac, 20A; Contact Configuration Panasonic |
| Mounting | PCBoard | Through Hole | PCBoard; Through Hole |
| Poles | Single Pole (SP) | Single Pole (SP) | |
| Throw | Single Throw | Single Throw |