Panasonic Power Relays, Over 2 Amps - JK1A-12V JK1A-12V

Description
Manufacturer: Panasonic Electric Works Win Source Part Number: 1191593-JK1A-12V Packaging: Bulk Termination Style: PC Pin Mounting Style: Through Hole Contact Form: SPST-NO (1 Form A) Contact Material: Silver Alloy Coil Resistance: 720 Ohms Coil Current: 17.0mA Operate Time: 4ms Relay Type: General Purpose Coil Type: Non Latching Coil Voltage: 12VDC Contact Rating (Current): 3A Switching Voltage: 250VAC, 110VDC - Max Release Time: 2ms Seal Rating: Sealed - Fully Categories: Relays Status: Obsolete Temperature Range - Operating: -40°C ~ 70°C Manufacturer Homepage: 0 Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 100 MSL Level: Not Applicable Must Operate Voltage: 9.6 VDC Must Release Voltage: 0.6 VDC
Request a Quote
Description
Manufacturer: Panasonic Electric Works Win Source Part Number: 1191593-JK1A-12V Packaging: Bulk Termination Style: PC Pin Mounting Style: Through Hole Contact Form: SPST-NO (1 Form A) Contact Material: Silver Alloy Coil Resistance: 720 Ohms Coil Current: 17.0mA Operate Time: 4ms Relay Type: General Purpose Coil Type: Non Latching Coil Voltage: 12VDC Contact Rating (Current): 3A Switching Voltage: 250VAC, 110VDC - Max Release Time: 2ms Seal Rating: Sealed - Fully Categories: Relays Status: Obsolete Temperature Range - Operating: -40°C ~ 70°C Manufacturer Homepage: 0 Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 100 MSL Level: Not Applicable Must Operate Voltage: 9.6 VDC Must Release Voltage: 0.6 VDC
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Power Relays, Over 2 Amps - JK1A-12V - 1191593-JK1A-12V - Win Source Electronics
Laguna Hills, CA, United States
Power Relays, Over 2 Amps - JK1A-12V
1191593-JK1A-12V
Power Relays, Over 2 Amps - JK1A-12V 1191593-JK1A-12V
Manufacturer: Panasonic Electric Works Win Source Part Number: 1191593-JK1A-12V Packaging: Bulk Termination Style: PC Pin Mounting Style: Through Hole Contact Form: SPST-NO (1 Form A) Contact Material: Silver Alloy Coil Resistance: 720 Ohms Coil Current: 17.0mA Operate Time: 4ms Relay Type: General Purpose Coil Type: Non Latching Coil Voltage: 12VDC Contact Rating (Current): 3A Switching Voltage: 250VAC, 110VDC - Max Release Time: 2ms Seal Rating: Sealed - Fully Categories: Relays Status: Obsolete Temperature Range - Operating: -40°C ~ 70°C Manufacturer Homepage: 0 Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 100 MSL Level: Not Applicable Must Operate Voltage: 9.6 VDC Must Release Voltage: 0.6 VDC

Manufacturer: Panasonic Electric Works
Win Source Part Number: 1191593-JK1A-12V
Packaging: Bulk
Termination Style: PC Pin
Mounting Style: Through Hole
Contact Form: SPST-NO (1 Form A)
Contact Material: Silver Alloy
Coil Resistance: 720 Ohms
Coil Current: 17.0mA
Operate Time: 4ms
Relay Type: General Purpose
Coil Type: Non Latching
Coil Voltage: 12VDC
Contact Rating (Current): 3A
Switching Voltage: 250VAC, 110VDC - Max
Release Time: 2ms
Seal Rating: Sealed - Fully
Categories: Relays
Status: Obsolete
Temperature Range - Operating: -40°C ~ 70°C
Manufacturer Homepage: 0
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 100
MSL Level: Not Applicable
Must Operate Voltage: 9.6 VDC
Must Release Voltage: 0.6 VDC

Buy Now
Relays - Power Relays, Over 2 Amps - JK1A-12V - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Power Relays, Over 2 Amps
JK1A-12V
Relays - Power Relays, Over 2 Amps JK1A-12V
RELAY GEN PURPOSE SPST 3A 12V

RELAY GEN PURPOSE SPST 3A 12V

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category High Voltage Relays High Voltage Relays
Product Number 1191593-JK1A-12V JK1A-12V
Product Name Power Relays, Over 2 Amps - JK1A-12V Relays - Power Relays, Over 2 Amps
Resistance 720 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Power Relays, Over 2 Amps - Z2561-ND - DigiKey
Specs
Relay Type General
Mounting PCBoard
Poles Single Pole (SP)
View Details
2 suppliers
150A/200A Large Power Relay - CHAR-150/200 Series - Churod Americas, Inc.
Specs
Poles Single Pole (SP)
Throw Single Throw
DC Coil Voltage 12 to 48 volts
View Details
Type 55.34T - relay for railway applications 7A - 553480240054 - Finder S.p.A. con unico socio
Specs
Mounting Socket or Plug-in Style
Poles Single Pole (SP)
Throw Double Throw
View Details
2 suppliers
Relays - MMP-RLY-100A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
View Details