POWER RELAY, SPST-NO, 24VDC, 15A, PANEL; Contact Configuration:SPST-N
RELAY GEN PURPOSE SPST 15A 24V
| Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | High Voltage Relays | High Voltage Relays |
| Product Number | 11N4987 | JC1AF-TM-DC24V-F |
| Product Name | Power Relay, Spst-No, 24Vdc, 15A, Panel; Contact Configuration Panasonic | Relays - Power Relays, Over 2 Amps |
| Features | Latching | |
| Poles | Single Pole (SP) | Single Pole (SP) |
| Throw | Single Throw | Single Throw |
| DC Coil Voltage | 24 volts | 24 volts |