Panasonic Relay Socket; Socket Mounting Panasonic HL2-PS-K

Description
RELAY SOCKET; Socket Mounting:PC Board; Socket Terminals:Through Hole; No. of Pins:8; Accessory Type:Relay Socket; Current Rating:10A; For Use With:Panasonic HL2 Series Relays; Series:Relays; Voltage Rating:125VAC RoHS Compliant: Yes
Description
RELAY SOCKET; Socket Mounting:PC Board; Socket Terminals:Through Hole; No. of Pins:8; Accessory Type:Relay Socket; Current Rating:10A; For Use With:Panasonic HL2 Series Relays; Series:Relays; Voltage Rating:125VAC RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Relay Socket; Socket Mounting Panasonic - 51F3776 - Newark, An Avnet Company
Chicago, IL, United States
Relay Socket; Socket Mounting Panasonic
51F3776
Relay Socket; Socket Mounting Panasonic 51F3776
RELAY SOCKET; Socket Mounting:PC Board; Socket Terminals:Through Hole; No. of Pins:8; Accessory Type:Relay Socket; Current Rating:10A; For Use With:Panasonic HL2 Series Relays; Series:Relays; Voltage Rating:125VAC RoHS Compliant: Yes

RELAY SOCKET; Socket Mounting:PC Board; Socket Terminals:Through Hole; No. of Pins:8; Accessory Type:Relay Socket; Current Rating:10A; For Use With:Panasonic HL2 Series Relays; Series:Relays; Voltage Rating:125VAC RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Relay Sockets
Product Number 51F3776
Product Name Relay Socket; Socket Mounting Panasonic
Number of Pins/Blades 8-Pin/Blade
Unlock Full Specs
to access all available technical data

Similar Products

Relay Sockets - 9144001 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mounting Style DIN; Other; Din rail
Terminal Type Screw; Other; Screw
International Approvals RoHS Compliant
View Details
Excel Cell Electronic USA Corp.
Specs
Mounting Style DIN
Terminal Type Screw
Number of Pins/Blades 8-Pin/Blade
View Details
Relay Socket -  - Americor Electronics, Ltd.
Americor Electronics, Ltd.
View Details
Relay Sockets, SMT Type/8 Pin - G6K2P-8P-L45SMT-RL1400 - JC Cherry, Inc.
Specs
Mounting Style Surface
Number of Pins/Blades 8-Pin/Blade
Current 1 amps
View Details