Panasonic Power Relays, Over 2 Amps - HL1-HTM-DC24V HL1-HTM-DC24V

Description
Manufacturer: Panasonic Win Source Part Number: 920270-HL1-HTM-DC24V Series: HL Operating Temperature Range: -50°C ~ 70°C Features: General Purpose Relay SPDT (1 Form C) 24VDC Coil Chassis Mount Package: Bulk Mounting: Chassis Mount Part Status: Obsolete Categories: Relays ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Balance Quantity per package: 20 MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8536.41.0050 Other Part Number: 255-5511, HL1-HTM-DC24V-ND
Request a Quote Datasheet
Description
Manufacturer: Panasonic Win Source Part Number: 920270-HL1-HTM-DC24V Series: HL Operating Temperature Range: -50°C ~ 70°C Features: General Purpose Relay SPDT (1 Form C) 24VDC Coil Chassis Mount Package: Bulk Mounting: Chassis Mount Part Status: Obsolete Categories: Relays ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Balance Quantity per package: 20 MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8536.41.0050 Other Part Number: 255-5511, HL1-HTM-DC24V-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Relays, Over 2 Amps - HL1-HTM-DC24V - 920270-HL1-HTM-DC24V - Win Source Electronics
Laguna Hills, CA, United States
Power Relays, Over 2 Amps - HL1-HTM-DC24V
920270-HL1-HTM-DC24V
Power Relays, Over 2 Amps - HL1-HTM-DC24V 920270-HL1-HTM-DC24V
Manufacturer: Panasonic Win Source Part Number: 920270-HL1-HTM-DC24V Series: HL Operating Temperature Range: -50°C ~ 70°C Features: General Purpose Relay SPDT (1 Form C) 24VDC Coil Chassis Mount Package: Bulk Mounting: Chassis Mount Part Status: Obsolete Categories: Relays ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Balance Quantity per package: 20 MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8536.41.0050 Other Part Number: 255-5511, HL1-HTM-DC24V-ND

Manufacturer: Panasonic
Win Source Part Number: 920270-HL1-HTM-DC24V
Series: HL
Operating Temperature Range: -50°C ~ 70°C
Features: General Purpose Relay SPDT (1 Form C) 24VDC Coil Chassis Mount
Package: Bulk
Mounting: Chassis Mount
Part Status: Obsolete
Categories: Relays
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Balance
Quantity per package: 20
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8536.41.0050
Other Part Number: 255-5511, HL1-HTM-DC24V-ND

Buy Now Datasheet
Relays - Power Relays, Over 2 Amps - HL1-HTM-DC24V - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Power Relays, Over 2 Amps
HL1-HTM-DC24V
Relays - Power Relays, Over 2 Amps HL1-HTM-DC24V
RELAY GEN PURPOSE SPDT 15A 24V

RELAY GEN PURPOSE SPDT 15A 24V

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category High Voltage Relays High Voltage Relays
Product Number 920270-HL1-HTM-DC24V HL1-HTM-DC24V
Product Name Power Relays, Over 2 Amps - HL1-HTM-DC24V Relays - Power Relays, Over 2 Amps
Mounting PCBoard; Chassis Mount Bracket (Flange) Mount; Chassis Mount
Unlock Full Specs
to access all available technical data

Similar Products

Power Relays - FTR-F6 - FCL Components America
FCL Components America
Specs
Mounting TH
View Details
0.1A@1000VDC; SPST-NO; Reed Relay - CHMR - Churod Americas, Inc.
Specs
Features Sealed Relay
Poles Single Pole (SP)
Throw Single Throw
View Details
Electromechanical Relays & Contactors - 1-1618002-7 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
DC Voltage 900 volts
DC Coil Voltage 48 to 95 volts
View Details
5 suppliers