Panasonic Relays - Power Relays, Over 2 Amps HL1-HP-DC24V-F

Description
Win Source Part Number: 1339207-HL1-HP-DC24V -F Category: Relays - Power Relays, Over 2 Amps Series: HL Termination Style: PC Pin Package: Bulk Contact Form: SPDT (1 Form C) Contact Material: Silver Tin Oxide (AgSnO) Standard Package: 20 Coil Resistance: 650 Ohms Coil Current: 37 mA Operate Time: 10 ms Relay Type: General Purpose Coil Type: Non Latching Coil Voltage: 24VDC Contact Rating (Current): 15 A Switching Voltage: 125VAC - Nom Release Time: 5 ms Mounting Type: Through Hole Temperature Range - Operating: -50°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 42 pct. MSL Level: 1 (Unlimited) Must Operate Voltage: 19.2 VDC Must Release Voltage: 2.4 VDC HTSUS: 8536.41.0050 Mfr: Panasonic Electric Works Base Product Number: HL1-HP Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1339207-HL1-HP-DC24V -F Category: Relays - Power Relays, Over 2 Amps Series: HL Termination Style: PC Pin Package: Bulk Contact Form: SPDT (1 Form C) Contact Material: Silver Tin Oxide (AgSnO) Standard Package: 20 Coil Resistance: 650 Ohms Coil Current: 37 mA Operate Time: 10 ms Relay Type: General Purpose Coil Type: Non Latching Coil Voltage: 24VDC Contact Rating (Current): 15 A Switching Voltage: 125VAC - Nom Release Time: 5 ms Mounting Type: Through Hole Temperature Range - Operating: -50°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 42 pct. MSL Level: 1 (Unlimited) Must Operate Voltage: 19.2 VDC Must Release Voltage: 2.4 VDC HTSUS: 8536.41.0050 Mfr: Panasonic Electric Works Base Product Number: HL1-HP Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Relays - Power Relays, Over 2 Amps - 1339207-HL1-HP-DC24V-F - Win Source Electronics
Laguna Hills, CA, United States
Relays - Power Relays, Over 2 Amps
1339207-HL1-HP-DC24V-F
Relays - Power Relays, Over 2 Amps 1339207-HL1-HP-DC24V-F
Win Source Part Number: 1339207-HL1-HP-DC24V -F Category: Relays - Power Relays, Over 2 Amps Series: HL Termination Style: PC Pin Package: Bulk Contact Form: SPDT (1 Form C) Contact Material: Silver Tin Oxide (AgSnO) Standard Package: 20 Coil Resistance: 650 Ohms Coil Current: 37 mA Operate Time: 10 ms Relay Type: General Purpose Coil Type: Non Latching Coil Voltage: 24VDC Contact Rating (Current): 15 A Switching Voltage: 125VAC - Nom Release Time: 5 ms Mounting Type: Through Hole Temperature Range - Operating: -50°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 42 pct. MSL Level: 1 (Unlimited) Must Operate Voltage: 19.2 VDC Must Release Voltage: 2.4 VDC HTSUS: 8536.41.0050 Mfr: Panasonic Electric Works Base Product Number: HL1-HP Product Status: Obsolete

Win Source Part Number: 1339207-HL1-HP-DC24V-F
Category: Relays - Power Relays, Over 2 Amps
Series: HL
Termination Style: PC Pin
Package: Bulk
Contact Form: SPDT (1 Form C)
Contact Material: Silver Tin Oxide (AgSnO)
Standard Package: 20
Coil Resistance: 650 Ohms
Coil Current: 37 mA
Operate Time: 10 ms
Relay Type: General Purpose
Coil Type: Non Latching
Coil Voltage: 24VDC
Contact Rating (Current): 15 A
Switching Voltage: 125VAC - Nom
Release Time: 5 ms
Mounting Type: Through Hole
Temperature Range - Operating: -50°C ~ 70°C
ECCN: EAR99
Fake Threat In the Open Market: 42 pct.
MSL Level: 1 (Unlimited)
Must Operate Voltage: 19.2 VDC
Must Release Voltage: 2.4 VDC
HTSUS: 8536.41.0050
Mfr: Panasonic Electric Works
Base Product Number: HL1-HP
Product Status: Obsolete

Buy Now Datasheet
Shenzhen, China
Relays - Power Relays, Over 2 Amps
HL1-HP-DC24V-F
Relays - Power Relays, Over 2 Amps HL1-HP-DC24V-F
RELAY GEN PURPOSE SPDT 15A 24V

RELAY GEN PURPOSE SPDT 15A 24V

Supplier's Site

Technical Specifications

  Win Source Electronics Acme Chip Technology Co., Limited
Product Category High Voltage Relays High Voltage Relays
Product Number 1339207-HL1-HP-DC24V-F HL1-HP-DC24V-F
Product Name Relays - Power Relays, Over 2 Amps Relays - Power Relays, Over 2 Amps
Resistance 650 ohms
Mounting PCBoard; Through Hole Through Hole
Poles Single Pole (SP)
Unlock Full Specs
to access all available technical data

Similar Products

Power Relays - FTR-F3 5A, TV-5 (ATEX) - FCL Components America
Specs
Mounting TH
View Details
75A Photovoltaic Relay - CHAR-A75C Series - Churod Americas, Inc.
Specs
Poles Single Pole (SP)
Throw Single Throw
DC Coil Voltage 6 to 48 volts
View Details
Electromechanical Relays & Contactors - 1-1617784-3 - TE Connectivity
Specs
Approvals Not EU ELV Compliant
Operating Temp -94 to 257 F (-70 to 125 C)
AC Voltage 200 volts
View Details
4 suppliers