Panasonic Power Relays, Over 2 Amps - HL1-H-DC12V HL1-H-DC12V

Description
Manufacturer: Panasonic Electric Works Win Source Part Number: 718509-HL1-H-DC12V Packaging: Bulk Termination Style: Plug In, Quick Connect - 0.187" (4.7mm) Mounting Style: Socketable Contact Form: SPDT (1 Form C) Contact Material: Silver Alloy Coil Resistance: 160 Ohms Coil Current: 75.0mA Operate Time: 10ms Relay Type: General Purpose Coil Type: Non Latching Coil Voltage: 12VDC Contact Rating (Current): 15A Switching Voltage: 125VAC - Nom Release Time: 5ms Categories: Relays Status: Obsolete Temperature Range - Operating: -50°C ~ 70°C Popularity: Low Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 20 MSL Level: Not Applicable Must Operate Voltage: 9.6 VDC Must Release Voltage: 1.2 VDC
Request a Quote
Description
Manufacturer: Panasonic Electric Works Win Source Part Number: 718509-HL1-H-DC12V Packaging: Bulk Termination Style: Plug In, Quick Connect - 0.187" (4.7mm) Mounting Style: Socketable Contact Form: SPDT (1 Form C) Contact Material: Silver Alloy Coil Resistance: 160 Ohms Coil Current: 75.0mA Operate Time: 10ms Relay Type: General Purpose Coil Type: Non Latching Coil Voltage: 12VDC Contact Rating (Current): 15A Switching Voltage: 125VAC - Nom Release Time: 5ms Categories: Relays Status: Obsolete Temperature Range - Operating: -50°C ~ 70°C Popularity: Low Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 20 MSL Level: Not Applicable Must Operate Voltage: 9.6 VDC Must Release Voltage: 1.2 VDC
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Power Relays, Over 2 Amps - HL1-H-DC12V - 718509-HL1-H-DC12V - Win Source Electronics
Laguna Hills, CA, United States
Power Relays, Over 2 Amps - HL1-H-DC12V
718509-HL1-H-DC12V
Power Relays, Over 2 Amps - HL1-H-DC12V 718509-HL1-H-DC12V
Manufacturer: Panasonic Electric Works Win Source Part Number: 718509-HL1-H-DC12V Packaging: Bulk Termination Style: Plug In, Quick Connect - 0.187" (4.7mm) Mounting Style: Socketable Contact Form: SPDT (1 Form C) Contact Material: Silver Alloy Coil Resistance: 160 Ohms Coil Current: 75.0mA Operate Time: 10ms Relay Type: General Purpose Coil Type: Non Latching Coil Voltage: 12VDC Contact Rating (Current): 15A Switching Voltage: 125VAC - Nom Release Time: 5ms Categories: Relays Status: Obsolete Temperature Range - Operating: -50°C ~ 70°C Popularity: Low Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 20 MSL Level: Not Applicable Must Operate Voltage: 9.6 VDC Must Release Voltage: 1.2 VDC

Manufacturer: Panasonic Electric Works
Win Source Part Number: 718509-HL1-H-DC12V
Packaging: Bulk
Termination Style: Plug In, Quick Connect - 0.187" (4.7mm)
Mounting Style: Socketable
Contact Form: SPDT (1 Form C)
Contact Material: Silver Alloy
Coil Resistance: 160 Ohms
Coil Current: 75.0mA
Operate Time: 10ms
Relay Type: General Purpose
Coil Type: Non Latching
Coil Voltage: 12VDC
Contact Rating (Current): 15A
Switching Voltage: 125VAC - Nom
Release Time: 5ms
Categories: Relays
Status: Obsolete
Temperature Range - Operating: -50°C ~ 70°C
Popularity: Low
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 20
MSL Level: Not Applicable
Must Operate Voltage: 9.6 VDC
Must Release Voltage: 1.2 VDC

Buy Now
Relays - Power Relays, Over 2 Amps - HL1-H-DC12V - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Power Relays, Over 2 Amps
HL1-H-DC12V
Relays - Power Relays, Over 2 Amps HL1-H-DC12V
RELAY GEN PURPOSE SPDT 15A 12V

RELAY GEN PURPOSE SPDT 15A 12V

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category High Voltage Relays High Voltage Relays
Product Number 718509-HL1-H-DC12V HL1-H-DC12V
Product Name Power Relays, Over 2 Amps - HL1-H-DC12V Relays - Power Relays, Over 2 Amps
Resistance 160 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Relays - 1-1618006-1 - Powell Electronics, Inc.
TE Connectivity
View Details
2 suppliers
50A HVDC Relay - CHDR1-50 - Churod Americas, Inc.
Churod Americas, Inc.
Specs
Poles Single Pole (SP)
Throw Single Throw
DC Coil Voltage 9 to 110 volts
View Details
Relay, Dpdt, 250Vac, 10A; Contact Configuration Finder - 08X7163 - Newark, An Avnet Company
Specs
Features Latching
Poles Double Pole (DP)
Throw Double Throw
View Details
Relays - MMP-RLY-100A-24V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
View Details