Panasonic Custom Parts - Custom Parts (E - I) - HL-T1SV1 HL-T1SV1

Description
Manufacturer: Panasonic Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1197869-HL-T1SV1 Categories: Custom Parts Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited Mount: Screw RoHS: Compliant Min Operating Temperature: 0 °C Max Operating Temperature: 50 °C
Request a Quote
Description
Manufacturer: Panasonic Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1197869-HL-T1SV1 Categories: Custom Parts Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited Mount: Screw RoHS: Compliant Min Operating Temperature: 0 °C Max Operating Temperature: 50 °C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Custom Parts - Custom Parts (E - I) - HL-T1SV1 - 1197869-HL-T1SV1 - Win Source Electronics
Laguna Hills, CA, United States
Custom Parts - Custom Parts (E - I) - HL-T1SV1
1197869-HL-T1SV1
Custom Parts - Custom Parts (E - I) - HL-T1SV1 1197869-HL-T1SV1
Manufacturer: Panasonic Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1197869-HL-T1SV1 Categories: Custom Parts Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited Mount: Screw RoHS: Compliant Min Operating Temperature: 0 °C Max Operating Temperature: 50 °C

Manufacturer: Panasonic
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1197869-HL-T1SV1
Categories: Custom Parts
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited
Mount: Screw
RoHS: Compliant
Min Operating Temperature: 0 °C
Max Operating Temperature: 50 °C

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1197869-HL-T1SV1
Product Name Custom Parts - Custom Parts (E - I) - HL-T1SV1
Unlock Full Specs
to access all available technical data