Panasonic Sensors, Transducers - Optical Sensors - Photoelectric, Industrial HL-T1001F

Description
Win Source Part Number: 1061773-HL-T1001F Category: Sensors, Transducers>Optical Sensors - Photoelectric, Industrial Series: HL-T1 Package: Box Standard Package: 1 Cable Length: 19.5" (50cm) Adjustment Type: Adjustable Output Configuration: Analog Sensing Method: Reflective, Diffuse Sensing Distance: 19.685" (500mm) Connection Method: Cable Light Source: Green LED Temperature Range - Operating: 0°C ~ 50°C ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.49.8000 Mfr: Panasonic Industrial Automation Sales Other Names: HL-T1001F-ND,1110-27 17 Base Product Number: HL-T1001
Request a Quote Datasheet
Description
Win Source Part Number: 1061773-HL-T1001F Category: Sensors, Transducers>Optical Sensors - Photoelectric, Industrial Series: HL-T1 Package: Box Standard Package: 1 Cable Length: 19.5" (50cm) Adjustment Type: Adjustable Output Configuration: Analog Sensing Method: Reflective, Diffuse Sensing Distance: 19.685" (500mm) Connection Method: Cable Light Source: Green LED Temperature Range - Operating: 0°C ~ 50°C ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.49.8000 Mfr: Panasonic Industrial Automation Sales Other Names: HL-T1001F-ND,1110-27 17 Base Product Number: HL-T1001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensors, Transducers - Optical Sensors - Photoelectric, Industrial - 1061773-HL-T1001F - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Optical Sensors - Photoelectric, Industrial
1061773-HL-T1001F
Sensors, Transducers - Optical Sensors - Photoelectric, Industrial 1061773-HL-T1001F
Win Source Part Number: 1061773-HL-T1001F Category: Sensors, Transducers>Optical Sensors - Photoelectric, Industrial Series: HL-T1 Package: Box Standard Package: 1 Cable Length: 19.5" (50cm) Adjustment Type: Adjustable Output Configuration: Analog Sensing Method: Reflective, Diffuse Sensing Distance: 19.685" (500mm) Connection Method: Cable Light Source: Green LED Temperature Range - Operating: 0°C ~ 50°C ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.49.8000 Mfr: Panasonic Industrial Automation Sales Other Names: HL-T1001F-ND,1110-27 17 Base Product Number: HL-T1001

Win Source Part Number: 1061773-HL-T1001F
Category: Sensors, Transducers>Optical Sensors - Photoelectric, Industrial
Series: HL-T1
Package: Box
Standard Package: 1
Cable Length: 19.5" (50cm)
Adjustment Type: Adjustable
Output Configuration: Analog
Sensing Method: Reflective, Diffuse
Sensing Distance: 19.685" (500mm)
Connection Method: Cable
Light Source: Green LED
Temperature Range - Operating: 0°C ~ 50°C
ECCN: EAR99
Fake Threat In the Open Market: 48 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.49.8000
Mfr: Panasonic Industrial Automation Sales
Other Names: HL-T1001F-ND,1110-2717
Base Product Number: HL-T1001

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Sensor Chips
Product Number 1061773-HL-T1001F
Product Name Sensors, Transducers - Optical Sensors - Photoelectric, Industrial
Operating Temperature 0 to 50 C (32 to 122 F)
Unlock Full Specs
to access all available technical data

Similar Products

Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - A1106LLHLT-T - 858805-A1106LLHLT-T - Win Source Electronics
Specs
Sensor Type Magnetic
Package / Mounting SOT-23W
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
Optical Weld. Temperature Sensor FC 1535 - 1-FS63WTS-ARM/1535 - Hottinger Brüel & Kjær A/S
Specs
Sensor Type Temperature
View Details
Motion Sensor ICs - 1464767 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Mounting Sot-23w
Sot-23w
Standards and Certifications RoHS
View Details