Panasonic Sensor, 120Mm, 5M Cable; Sensor Output Panasonic HL-G112-A-C5

Description
SENSOR, 120MM, 5M CABLE; Sensor Output:NPN / PNP; Sensing Range Max:120mm; Supply Voltage DC Min:21.6V; Supply Voltage DC Max:26.4V; Output Current:20.8mA; Product Range:-; SVHC:No SVHC (07-Jul-2017) RoHS Compliant: Yes
Datasheet
Description
SENSOR, 120MM, 5M CABLE; Sensor Output:NPN / PNP; Sensing Range Max:120mm; Supply Voltage DC Min:21.6V; Supply Voltage DC Max:26.4V; Output Current:20.8mA; Product Range:-; SVHC:No SVHC (07-Jul-2017) RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensor, 120Mm, 5M Cable; Sensor Output Panasonic - 08X9933 - Newark, An Avnet Company
Chicago, IL, United States
Sensor, 120Mm, 5M Cable; Sensor Output Panasonic
08X9933
Sensor, 120Mm, 5M Cable; Sensor Output Panasonic 08X9933
SENSOR, 120MM, 5M CABLE; Sensor Output:NPN / PNP; Sensing Range Max:120mm; Supply Voltage DC Min:21.6V; Supply Voltage DC Max:26.4V; Output Current:20.8mA; Product Range:-; SVHC:No SVHC (07-Jul-2017) RoHS Compliant: Yes

SENSOR, 120MM, 5M CABLE; Sensor Output:NPN / PNP; Sensing Range Max:120mm; Supply Voltage DC Min:21.6V; Supply Voltage DC Max:26.4V; Output Current:20.8mA; Product Range:-; SVHC:No SVHC (07-Jul-2017) RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Sensor Chips
Product Number 08X9933
Product Name Sensor, 120Mm, 5M Cable; Sensor Output Panasonic
Sensor Type Light Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Sensors, Transducers - Magnetic Sensors - Linear, Compass (ICs) - A1363LKTTN-5-T - Shenzhen Shengyu Electronics Technology Limited
Specs
Sensor Type Magnetic
Input Voltage 4.5 to 5.5 volts
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
2 suppliers
Temperature sensors & Assembly - Temperature sensors digital - MVT4000D - Angst+Pfister Sensors and Power
Specs
Sensor Type Temperature
View Details
Analog and Digital Output - 2952-TSIC501FTO92-ND - DigiKey
Innovative Sensor Technology IST USA Division
Specs
Package / Mounting TO-226-3, TO-92-3 (TO-226AA)
Input Voltage 2.97 to 5.5 volts
Operating Temperature -10 to 60 C (14 to 140 F)
View Details
ST Temperature Gage - ST-037-022-5000N - Piezo-Metrics
Specs
Sensor Type Temperature
Impedance 5 kohms
Operating Temperature -73 to 204 C (-100 to 400 F)
View Details