Panasonic Relay Sockets - HJ2-SFD-S HJ2-SFD-S

Description
Manufacturer: Panasonic Win Source Part Number: 848274-HJ2-SFD-S Series: HJ Features: Relay Package: Bulk Part Status: Obsolete Categories: Relays ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Limited Quantity per package: 20 MSL Level: Not Applicable HTSUS: 8536.69.8000 Other Part Number: 255-1838, HJ2-SFD-S-ND, HJ2SFDS
Request a Quote Datasheet
Description
Manufacturer: Panasonic Win Source Part Number: 848274-HJ2-SFD-S Series: HJ Features: Relay Package: Bulk Part Status: Obsolete Categories: Relays ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Limited Quantity per package: 20 MSL Level: Not Applicable HTSUS: 8536.69.8000 Other Part Number: 255-1838, HJ2-SFD-S-ND, HJ2SFDS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Relay Sockets - HJ2-SFD-S - HJ2-SFD-S - Win Source Electronics
Laguna Hills, CA, United States
Relay Sockets - HJ2-SFD-S
HJ2-SFD-S
Relay Sockets - HJ2-SFD-S HJ2-SFD-S
Manufacturer: Panasonic Win Source Part Number: 848274-HJ2-SFD-S Series: HJ Features: Relay Package: Bulk Part Status: Obsolete Categories: Relays ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Limited Quantity per package: 20 MSL Level: Not Applicable HTSUS: 8536.69.8000 Other Part Number: 255-1838, HJ2-SFD-S-ND, HJ2SFDS

Manufacturer: Panasonic
Win Source Part Number: 848274-HJ2-SFD-S
Series: HJ
Features: Relay
Package: Bulk
Part Status: Obsolete
Categories: Relays
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 86 pct.
Supply and Demand Status: Limited
Quantity per package: 20
MSL Level: Not Applicable
HTSUS: 8536.69.8000
Other Part Number: 255-1838, HJ2-SFD-S-ND, HJ2SFDS

Buy Now Datasheet
Relay Socket, 8, 7A, 240V; Socket Mounting Panasonic - 11N4865 - Newark, An Avnet Company
Chicago, IL, United States
Relay Socket, 8, 7A, 240V; Socket Mounting Panasonic
11N4865
Relay Socket, 8, 7A, 240V; Socket Mounting Panasonic 11N4865
RELAY SOCKET, 8, 7A, 240V; Socket Mounting:DIN Rail; Socket Terminals:Screw; No. of Pins:8Pins; Current Rating:7A; Voltage Rating:240V; Product Range:-; Accessory Type:Relay Socket; For Use With:HJ Series Relays RoHS Compliant: Yes

RELAY SOCKET, 8, 7A, 240V; Socket Mounting:DIN Rail; Socket Terminals:Screw; No. of Pins:8Pins; Current Rating:7A; Voltage Rating:240V; Product Range:-; Accessory Type:Relay Socket; For Use With:HJ Series Relays RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Newark, An Avnet Company
Product Category Relay Sockets Relay Sockets
Product Number HJ2-SFD-S 11N4865
Product Name Relay Sockets - HJ2-SFD-S Relay Socket, 8, 7A, 240V; Socket Mounting Panasonic
Number of Pins/Blades 8-Pin/Blade
Unlock Full Specs
to access all available technical data

Similar Products

Relay Sockets - 2766009 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Other; PC Terminal
International Approvals RoHS Compliant
View Details
Relay Socket -  - Americor Electronics, Ltd.
Americor Electronics, Ltd.
View Details
Relay Sockets, SMT Type/Thru Hole/8 Pin - G6K2P-8P-L42SMT-RL500 - JC Cherry, Inc.
Specs
Mounting Style Surface; PCB
Number of Pins/Blades 8-Pin/Blade
Current 1 amps
View Details