Panasonic OEM Battery Group Rechargeable NiMH Batteries (Nickel Metal Hydride) High Temperature & Long Life Type

Description
Panasonic rechargeable NiMH batteries are designed to meet the requirement for increasingly higher levels of energy demanded by today’s electronic products. Our Nickel Metal Hydride batteries offers up to three times the capacity of same size standard Nickel Cadmium batteries. Due to their increased capacity and energy density features, users can expect a longer run time between charges.
Description
Panasonic rechargeable NiMH batteries are designed to meet the requirement for increasingly higher levels of energy demanded by today’s electronic products. Our Nickel Metal Hydride batteries offers up to three times the capacity of same size standard Nickel Cadmium batteries. Due to their increased capacity and energy density features, users can expect a longer run time between charges.

Suppliers

Company
Product
Description
Supplier Links
Rechargeable NiMH Batteries (Nickel Metal Hydride) - High Temperature & Long Life Type - Panasonic OEM Battery Group
Rolling Meadows, IL, USA
Rechargeable NiMH Batteries (Nickel Metal Hydride)
High Temperature & Long Life Type
Rechargeable NiMH Batteries (Nickel Metal Hydride) High Temperature & Long Life Type
Panasonic rechargeable NiMH batteries are designed to meet the requirement for increasingly higher levels of energy demanded by today’s electronic products. Our Nickel Metal Hydride batteries offers up to three times the capacity of same size standard Nickel Cadmium batteries. Due to their increased capacity and energy density features, users can expect a longer run time between charges.

Panasonic rechargeable NiMH batteries are designed to meet the requirement for increasingly higher levels of energy demanded by today’s electronic products. Our Nickel Metal Hydride batteries offers up to three times the capacity of same size standard Nickel Cadmium batteries. Due to their increased capacity and energy density features, users can expect a longer run time between charges.

Supplier's Site

Technical Specifications

  Panasonic OEM Battery Group
Product Category Batteries
Product Number High Temperature & Long Life Type
Product Name Rechargeable NiMH Batteries (Nickel Metal Hydride)
Secondary Batteries Nickel-metal Hydride
Unlock Full Specs
to access all available technical data

Similar Products

80V FBP-1000 Series eGSE Lithium Batteries - FBP-1227 - Green Cubes Technology
Specs
Voltage 80 volts
Capacity 420 ampere-hr
Width / Diameter 27 inch (686 mm)
View Details
Standard battery - tc78ex-ni-standard-battery - BARTEC
Specs
Secondary Batteries Lithium / Polymer
Width / Diameter 4.2 inch (107 mm)
Depth 2.6 inch (66.04 mm)
View Details