Panasonic Batteries Rechargeable (Secondary) HHR-70AAAB7

Description
AAA 1.2V Nickel Metal Hydride Battery Rechargeable (Secondary) 700mAh
Request a Quote Datasheet
Description
AAA 1.2V Nickel Metal Hydride Battery Rechargeable (Secondary) 700mAh
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Batteries Rechargeable (Secondary) - 11-HHR-70AAAB7-ND - DigiKey
Thief River Falls, MN, United States
Batteries Rechargeable (Secondary)
11-HHR-70AAAB7-ND
Batteries Rechargeable (Secondary) 11-HHR-70AAAB7-ND
AAA 1.2V Nickel Metal Hydride Battery Rechargeable (Secondary) 700mAh

AAA 1.2V Nickel Metal Hydride Battery Rechargeable (Secondary) 700mAh

Buy Now Datasheet
Nickel Metal Hydride Battery, 1.2 V, Size Panasonic Batteries - 84M8831 - Newark, An Avnet Company
Chicago, IL, United States
Nickel Metal Hydride Battery, 1.2 V, Size Panasonic Batteries
84M8831
Nickel Metal Hydride Battery, 1.2 V, Size Panasonic Batteries 84M8831
NICKEL METAL HYDRIDE BATTERY, 1.2 V, SIZE: AAA, CAPACITY: 720 mAh; Battery Voltage:1.2V; Battery Technology:Nickel Metal Hydride; Battery Capacity:720mAh; Battery Size Code:AAA; Battery Terminals:Flat Top; External Diameter:10.5mm RoHS Compliant: NA

NICKEL METAL HYDRIDE BATTERY, 1.2 V, SIZE: AAA, CAPACITY: 720 mAh; Battery Voltage:1.2V; Battery Technology:Nickel Metal Hydride; Battery Capacity:720mAh; Battery Size Code:AAA; Battery Terminals:Flat Top; External Diameter:10.5mm RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Batteries Batteries
Product Number 11-HHR-70AAAB7-ND 84M8831
Product Name Batteries Rechargeable (Secondary) Nickel Metal Hydride Battery, 1.2 V, Size Panasonic Batteries
Secondary Batteries Nickel-metal Hydride Nickel-metal Hydride
Standard Cylindrical Battery Sizes AAA AAA; AAA
Application General Purpose
Capacity 0.7000 ampere-hr 0.7200 ampere-hr
Unlock Full Specs
to access all available technical data

Similar Products

C9900-U330 | Battery pack -  - Beckhoff Automation LLC
Beckhoff Automation LLC
Specs
Specialty Cells Battery Packs and Assemblies
View Details
Standard battery - tc78ex-ni-standard-battery - BARTEC
Specs
Secondary Batteries Lithium / Polymer
Width / Diameter 4.2 inch (107 mm)
Depth 2.6 inch (66.04 mm)
View Details
Rechargeable Battery Packs - 7760869 - RS Components, Ltd.
Specs
Secondary Batteries Lithium-ion
Specialty Cells Battery Packs and Assemblies
Capacity 2.6 ampere-hr
View Details