Panasonic Relay Socket; Socket Mounting Panasonic HG2-SFDUL

Description
Relay Socket; Socket Mounting:DIN Rail; Socket Terminals:Screw; No. of Pins:8Pins; Current Rating:20A; Voltage Rating:250VAC; Product Range:-; Accessory Type:Relay Socket; Contact Termination:Screw; No. of Contacts:8Contacts
Datasheet
Description
Relay Socket; Socket Mounting:DIN Rail; Socket Terminals:Screw; No. of Pins:8Pins; Current Rating:20A; Voltage Rating:250VAC; Product Range:-; Accessory Type:Relay Socket; Contact Termination:Screw; No. of Contacts:8Contacts
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Relay Socket; Socket Mounting Panasonic - 89C0305 - Newark, An Avnet Company
Chicago, IL, United States
Relay Socket; Socket Mounting Panasonic
89C0305
Relay Socket; Socket Mounting Panasonic 89C0305
Relay Socket; Socket Mounting:DIN Rail; Socket Terminals:Screw; No. of Pins:8Pins; Current Rating:20A; Voltage Rating:250VAC; Product Range:-; Accessory Type:Relay Socket; Contact Termination:Screw; No. of Contacts:8Contacts

Relay Socket; Socket Mounting:DIN Rail; Socket Terminals:Screw; No. of Pins:8Pins; Current Rating:20A; Voltage Rating:250VAC; Product Range:-; Accessory Type:Relay Socket; Contact Termination:Screw; No. of Contacts:8Contacts

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Relay Sockets
Product Number 89C0305
Product Name Relay Socket; Socket Mounting Panasonic
Number of Poles 8 #
Unlock Full Specs
to access all available technical data

Similar Products

Relay Sockets - 2577432 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Screw; Other; Screw
Voltage 250 volts
View Details
SocketPac® Series -  - Advanced Interconnections Corp.
Advanced Interconnections Corp.
Specs
Mounting Style Panel; Surface (optional feature); PCB
Terminal Type Solder
International Approvals RoHS
View Details
Relay Socket -  - Americor Electronics, Ltd.
Americor Electronics, Ltd.
View Details