POWER RELAY, 115VAC, 20A, DPDT, DIN RAIL; Contact Configuration:DPDT; Coil Voltage:115VAC; Contact Current:20A; Product Range:-; Relay Mounting:Socket; Coil Type:Non Latching; Contact Voltage VAC:250VAC; Relay Terminals:Quick ConnectRoHS Compliant: Yes
RELAY GEN PURPOSE DPDT 20A 115V
| Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | High Voltage Relays | High Voltage Relays |
| Product Number | 11N4825 | HG2-AC115V-F |
| Product Name | Power Relay, 115Vac, 20A, Dpdt, Din Rail; Contact Configuration Panasonic | Relays - Power Relays, Over 2 Amps |
| Features | Latching | |
| Poles | Double Pole (DP) | Double Pole (DP) |
| Throw | Double Throw | Double Throw |