Panasonic Laser Sensor, Pnp, 100Mm; Sensor Output Panasonic HG-C1100-P

Description
LASER SENSOR, PNP, 100MM; Sensor Output:PNP; Sensing Range Max:100mm; Supply Voltage DC Min:12V; Supply Voltage DC Max:24V; Output Current:50mA; Product Range:HG-C Series RoHS Compliant: Yes
Datasheet
Description
LASER SENSOR, PNP, 100MM; Sensor Output:PNP; Sensing Range Max:100mm; Supply Voltage DC Min:12V; Supply Voltage DC Max:24V; Output Current:50mA; Product Range:HG-C Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laser Sensor, Pnp, 100Mm; Sensor Output Panasonic - 01Y2847 - Newark, An Avnet Company
Chicago, IL, United States
Laser Sensor, Pnp, 100Mm; Sensor Output Panasonic
01Y2847
Laser Sensor, Pnp, 100Mm; Sensor Output Panasonic 01Y2847
LASER SENSOR, PNP, 100MM; Sensor Output:PNP; Sensing Range Max:100mm; Supply Voltage DC Min:12V; Supply Voltage DC Max:24V; Output Current:50mA; Product Range:HG-C Series RoHS Compliant: Yes

LASER SENSOR, PNP, 100MM; Sensor Output:PNP; Sensing Range Max:100mm; Supply Voltage DC Min:12V; Supply Voltage DC Max:24V; Output Current:50mA; Product Range:HG-C Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Sensor Chips
Product Number 01Y2847
Product Name Laser Sensor, Pnp, 100Mm; Sensor Output Panasonic
Sensor Type Light Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Magnetic Sensors - Magnetic Sensors - Linear, Compass (ICs) - A1323LUA-T - 1010989-A1323LUA-T - Win Source Electronics
Specs
Sensor Type Magnetic
Package / Mounting 3-SIP
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
3 suppliers
RealProbeTemp - RPT0K1.625.2K.A.385-4.H - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Sensor Type Temperature
Package / Mounting 4x Cu/Ag stranded wire, AWG 28/7, PFTE-insulated
View Details
ST Temperature Gage - ST-037-022-5000N - Piezo-Metrics
Specs
Sensor Type Temperature
Impedance 5 kohms
Operating Temperature -73 to 204 C (-100 to 400 F)
View Details